KSB AG Weld End Bellows-type Globe Valve NUCA-S (SiWi)

Description
Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; operability maintained after limit switch failure. Applications Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice Body design Straight pattern body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Stem sealing Bellows with back- up gland packing Body material (EN standard) 1. 4550 DN max. 50 DN min. 10 eClass assignment 37010201 Main applications Energy Body material Stainless steel PN max. 210 Maximum temperature 365 °C Minimum temperature 0
Description
Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; operability maintained after limit switch failure. Applications Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice Body design Straight pattern body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Stem sealing Bellows with back- up gland packing Body material (EN standard) 1. 4550 DN max. 50 DN min. 10 eClass assignment 37010201 Main applications Energy Body material Stainless steel PN max. 210 Maximum temperature 365 °C Minimum temperature 0

Suppliers

Company
Product
Description
Supplier Links
Weld End Bellows-type Globe Valve - NUCA-S (SiWi) - KSB AG
Frankenthal, Germany
Weld End Bellows-type Globe Valve
NUCA-S (SiWi)
Weld End Bellows-type Globe Valve NUCA-S (SiWi)
Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; operability maintained after limit switch failure. Applications Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice Body design Straight pattern body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Stem sealing Bellows with back- up gland packing Body material (EN standard) 1. 4550 DN max. 50 DN min. 10 eClass assignment 37010201 Main applications Energy Body material Stainless steel PN max. 210 Maximum temperature 365 °C Minimum temperature 0

Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; operability maintained after limit switch failure.
Applications
Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems.

Overview of technical data

Actuator options available ex works

Electric actuator to customer' s choice

Body design

Straight pattern body

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

butt weld end design

Stem sealing

Bellows with back- up gland packing

Body material (EN standard)

1. 4550

DN max.

50

DN min.

10

eClass assignment

37010201

Main applications

Energy

Body material

Stainless steel

PN max.

210

Maximum temperature

365 °C

Minimum temperature

0
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number NUCA-S (SiWi)
Product Name Weld End Bellows-type Globe Valve
Valve Type Metal Seated; Globe
Primary Material Stainless Steel
Media Water; Steam
Valve Size 0.39 to 1.97 inch (10.00 to 50.00 mm)
Maximum Pressure 3045.79 psi (2144 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
16mm FASPROP - 17-216C-00-41+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.02 inch (0.50 mm)
View Details
Ball valve - VZBM-11/2-RP-25-D-2-F0305-B2B3 - Festo Corporation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas; Air; Compressed Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details