KSB AG Cast Swing Check Valve SICCA 150-600 SCC

Description
Design Cast swing check valve to BS 1868 with bolted cover. Internal hinge pin mounted design. Bigger sizes with anti-slam/dash pot arrangement (optional). With graphite gasket. Seating surfaces 13% Cr steel/stellite hard-faced. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. Face-to-face length to ASME B16.10, valve testing in compliance with API 598. Available in carbon steel, low-alloy and stainless steel. Applications Power stations, general industry and process engineering. For water, steam, oil, gas and non-aggressive fluids. Other applications on request. Overview of technical data Body material(s) (ASTM standard) WC6; CF8;WCB Body design Straight pattern body Class(es) 300; 600;150 Design standard BS 1868 Size(s) (NPS) 2" - 24" Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design; butt weld end design Pressure/Temperature Rating ASME B16. 34 Trim 13 Cr; 304 SS;Stellite DN max. 600 DN min. 50 eClass assignment 37010802 Main applications Energy; Industry and process engineering;Oil / Gas Body material Cast stainless steel; Cast steel PN max. 104 Maximum temperature 593 °C Body/bonnet seal element Internally and externally confined seal
Description
Design Cast swing check valve to BS 1868 with bolted cover. Internal hinge pin mounted design. Bigger sizes with anti-slam/dash pot arrangement (optional). With graphite gasket. Seating surfaces 13% Cr steel/stellite hard-faced. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. Face-to-face length to ASME B16.10, valve testing in compliance with API 598. Available in carbon steel, low-alloy and stainless steel. Applications Power stations, general industry and process engineering. For water, steam, oil, gas and non-aggressive fluids. Other applications on request. Overview of technical data Body material(s) (ASTM standard) WC6; CF8;WCB Body design Straight pattern body Class(es) 300; 600;150 Design standard BS 1868 Size(s) (NPS) 2" - 24" Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design; butt weld end design Pressure/Temperature Rating ASME B16. 34 Trim 13 Cr; 304 SS;Stellite DN max. 600 DN min. 50 eClass assignment 37010802 Main applications Energy; Industry and process engineering;Oil / Gas Body material Cast stainless steel; Cast steel PN max. 104 Maximum temperature 593 °C Body/bonnet seal element Internally and externally confined seal

Suppliers

Company
Product
Description
Supplier Links
Cast Swing Check Valve - SICCA 150-600 SCC - KSB AG
Frankenthal, Germany
Cast Swing Check Valve
SICCA 150-600 SCC
Cast Swing Check Valve SICCA 150-600 SCC
Design Cast swing check valve to BS 1868 with bolted cover. Internal hinge pin mounted design. Bigger sizes with anti-slam/dash pot arrangement (optional). With graphite gasket. Seating surfaces 13% Cr steel/stellite hard-faced. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. Face-to-face length to ASME B16.10, valve testing in compliance with API 598. Available in carbon steel, low-alloy and stainless steel. Applications Power stations, general industry and process engineering. For water, steam, oil, gas and non-aggressive fluids. Other applications on request. Overview of technical data Body material(s) (ASTM standard) WC6; CF8;WCB Body design Straight pattern body Class(es) 300; 600;150 Design standard BS 1868 Size(s) (NPS) 2" - 24" Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design; butt weld end design Pressure/Temperature Rating ASME B16. 34 Trim 13 Cr; 304 SS;Stellite DN max. 600 DN min. 50 eClass assignment 37010802 Main applications Energy; Industry and process engineering;Oil / Gas Body material Cast stainless steel; Cast steel PN max. 104 Maximum temperature 593 °C Body/bonnet seal element Internally and externally confined seal

Design
Cast swing check valve to BS 1868 with bolted cover. Internal hinge pin mounted design. Bigger sizes with anti-slam/dash pot arrangement (optional). With graphite gasket. Seating surfaces 13% Cr steel/stellite hard-faced. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. Face-to-face length to ASME B16.10, valve testing in
compliance with API 598. Available in carbon steel, low-alloy and stainless steel.
Applications
Power stations, general industry and process engineering. For water, steam, oil, gas and non-aggressive fluids. Other applications on request.

Overview of technical data

Body material(s) (ASTM standard)

WC6; CF8;WCB

Body design

Straight pattern body

Class(es)

300; 600;150

Design standard

BS 1868

Size(s) (NPS)

2" - 24"

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

Flange design; butt weld end design

Pressure/Temperature Rating

ASME B16. 34

Trim

13 Cr; 304 SS;Stellite

DN max.

600

DN min.

50

eClass assignment

37010802

Main applications

Energy; Industry and process engineering;Oil / Gas

Body material

Cast stainless steel; Cast steel

PN max.

104

Maximum temperature

593 °C

Body/bonnet seal element

Internally and externally confined seal
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number SICCA 150-600 SCC
Product Name Cast Swing Check Valve
Valve Type Metal Seated; Swing; Check
Primary Material Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
Valve Size 1.97 to 23.62 inch (50.00 to 600.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Flanged - 1181007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
M3 Thread Non-Venting, Slide Sleeve Valve - M3SV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Manifold Mount -  Proportional Valves - E-PM-05-25-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Solenoid Valves - 5000006827-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details