KSB AG Weld End Non-return Y-valve RYN

Description
Weld end non-return Y-valve in straight-way pattern, made of steel or stainless steel. Applications Feed water and live steam systems. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice Body design Straight pattern body; Y-valve body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Stem sealing Gland packing Body material (EN standard) 1. 0460;1.4550;1.5415 DN max. 300 DN min. 65 eClass assignment 37010201 Main applications Energy Body material Stainless steel PN max. 210 Maximum temperature 365 °C Minimum temperature 0
Description
Weld end non-return Y-valve in straight-way pattern, made of steel or stainless steel. Applications Feed water and live steam systems. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice Body design Straight pattern body; Y-valve body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Stem sealing Gland packing Body material (EN standard) 1. 0460;1.4550;1.5415 DN max. 300 DN min. 65 eClass assignment 37010201 Main applications Energy Body material Stainless steel PN max. 210 Maximum temperature 365 °C Minimum temperature 0

Suppliers

Company
Product
Description
Supplier Links
Weld End Non-return Y-valve - RYN - KSB AG
Frankenthal, Germany
Weld End Non-return Y-valve
RYN
Weld End Non-return Y-valve RYN
Weld end non-return Y-valve in straight-way pattern, made of steel or stainless steel. Applications Feed water and live steam systems. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice Body design Straight pattern body; Y-valve body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Stem sealing Gland packing Body material (EN standard) 1. 0460;1.4550;1.5415 DN max. 300 DN min. 65 eClass assignment 37010201 Main applications Energy Body material Stainless steel PN max. 210 Maximum temperature 365 °C Minimum temperature 0

Weld end non-return Y-valve in straight-way pattern, made of steel or stainless steel.
Applications
Feed water and live steam systems.

Overview of technical data

Actuator options available ex works

Electric actuator to customer' s choice

Body design

Straight pattern body; Y-valve body

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

butt weld end design

Stem sealing

Gland packing

Body material (EN standard)

1. 0460;1.4550;1.5415

DN max.

300

DN min.

65

eClass assignment

37010201

Main applications

Energy

Body material

Stainless steel

PN max.

210

Maximum temperature

365 °C

Minimum temperature

0
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number RYN
Product Name Weld End Non-return Y-valve
Valve Type Metal Seated
Primary Material Stainless Steel
Media Water
Valve Size 2.56 to 11.81 inch (65.00 to 300.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

One-way flow control valve - GRLA-1/4-QS-8-D - Festo Corporation
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 2.90 to 145.04 psi (2.04 to 102 m H2O)
View Details
4 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valve, Pressure Relief, 0-100 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details