KSB AG Butterfly Valve for Building Services BOAX-SF

Description
Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With lever, manual gearbox or pneumatic actuator. Full-lug type body (T4), suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. Connections to EN possible. Applications Heating, ventilation, air-conditioning, for drinking water. Overview of technical data Actuator options available ex works Electric actuator type ACTELEC Body design Lug body Anti-condensation feature Yes Valve disc material 1. 4301 Dimension standard EN 558- 1/20 ISO 5752/20 Liner material EPDM- XU;NITRILE-K Valve disc/plug material Soft seat Threaded-end design Wafer- type design;Screwed flange design Body material (EN standard) JS 1030 DN max. 600 DN min. 20 eClass assignment 37010301 Main applications 00; Waste water / sewage;Industry and process engineering;Water;Bu ilding services Body material Nodular cast iron PN max. 16 Maximum temperature 130 °C Minimum temperature 10- °C
Description
Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With lever, manual gearbox or pneumatic actuator. Full-lug type body (T4), suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. Connections to EN possible. Applications Heating, ventilation, air-conditioning, for drinking water. Overview of technical data Actuator options available ex works Electric actuator type ACTELEC Body design Lug body Anti-condensation feature Yes Valve disc material 1. 4301 Dimension standard EN 558- 1/20 ISO 5752/20 Liner material EPDM- XU;NITRILE-K Valve disc/plug material Soft seat Threaded-end design Wafer- type design;Screwed flange design Body material (EN standard) JS 1030 DN max. 600 DN min. 20 eClass assignment 37010301 Main applications 00; Waste water / sewage;Industry and process engineering;Water;Bu ilding services Body material Nodular cast iron PN max. 16 Maximum temperature 130 °C Minimum temperature 10- °C

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve for Building Services - BOAX-SF - KSB AG
Frankenthal, Germany
Butterfly Valve for Building Services
BOAX-SF
Butterfly Valve for Building Services BOAX-SF
Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With lever, manual gearbox or pneumatic actuator. Full-lug type body (T4), suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. Connections to EN possible. Applications Heating, ventilation, air-conditioning, for drinking water. Overview of technical data Actuator options available ex works Electric actuator type ACTELEC Body design Lug body Anti-condensation feature Yes Valve disc material 1. 4301 Dimension standard EN 558- 1/20 ISO 5752/20 Liner material EPDM- XU;NITRILE-K Valve disc/plug material Soft seat Threaded-end design Wafer- type design;Screwed flange design Body material (EN standard) JS 1030 DN max. 600 DN min. 20 eClass assignment 37010301 Main applications 00; Waste water / sewage;Industry and process engineering;Water;Bu ilding services Body material Nodular cast iron PN max. 16 Maximum temperature 130 °C Minimum temperature 10- °C

Design
Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With lever, manual gearbox or pneumatic actuator. Full-lug type body (T4),
suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. Connections to EN possible.
Applications
Heating, ventilation, air-conditioning, for drinking water.

Overview of technical data

Actuator options available ex works

Electric actuator type ACTELEC

Body design

Lug body

Anti-condensation feature

Yes

Valve disc material

1. 4301

Dimension standard

EN 558- 1/20 ISO 5752/20

Liner material

EPDM- XU;NITRILE-K

Valve disc/plug material

Soft seat

Threaded-end design

Wafer- type design;Screwed flange design

Body material (EN standard)

JS 1030

DN max.

600

DN min.

20

eClass assignment

37010301

Main applications

00; Waste water / sewage;Industry and process engineering;Water;Building services

Body material

Nodular cast iron

PN max.

16

Maximum temperature

130 °C

Minimum temperature

10- °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number BOAX-SF
Product Name Butterfly Valve for Building Services
Valve Type Butterfly
Primary Material Cast Iron
Media Water; Hot Water; Cold Water  
Valve Size 0.79 to 23.62 inch (20.00 to 600.00 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Air solenoid valve - CPE14-M1CH-3GLS-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details