KSB AG Balancing Valve BOA-Control IMS

Description
Design Balancing valve with electronic sensor for flow and fluid temperature measurement with BOATRONIC M-2 measuring computer for hydraulic balancing with short-term measurement, with BOATRONIC M-420 for analog signal transfer, e.g. to a control room. Independent of minimum differential pressures; constant accuracy across the entire range of valve travel. Standard: locking device and travel stop. Maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C. Cold water for air-conditioning systems. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and uncoated cast iron, for example in open cooling circuits. Overview of technical data Actuator options available ex works electrical actuator similar to BOA- CVE SuperCompact Body design 00; Straight pattern body Dimension standard EN558- 1/14 ISO5752/14 DN15-200;EN558-1/1 ISO5752/1 DN250-350 Volume flow rate measurement Yes calorimetric principle with temperature measurement Handwheel movememt Non- rising Valve disc/plug material Soft and metal- to-metal seat Threaded-end design Flange design Stem sealing Profile joint Body material (EN standard) JL 1040 DN max. 350 DN min. 15 eClass assignment 37010201; 37010517;37010203 Main applications Building services Body material Cast iron PN max. 16 Maximum temperature 120 °C Minimum temperature 10- °C Body/bonnet seal element None ( single-piece body)
Description
Design Balancing valve with electronic sensor for flow and fluid temperature measurement with BOATRONIC M-2 measuring computer for hydraulic balancing with short-term measurement, with BOATRONIC M-420 for analog signal transfer, e.g. to a control room. Independent of minimum differential pressures; constant accuracy across the entire range of valve travel. Standard: locking device and travel stop. Maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C. Cold water for air-conditioning systems. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and uncoated cast iron, for example in open cooling circuits. Overview of technical data Actuator options available ex works electrical actuator similar to BOA- CVE SuperCompact Body design 00; Straight pattern body Dimension standard EN558- 1/14 ISO5752/14 DN15-200;EN558-1/1 ISO5752/1 DN250-350 Volume flow rate measurement Yes calorimetric principle with temperature measurement Handwheel movememt Non- rising Valve disc/plug material Soft and metal- to-metal seat Threaded-end design Flange design Stem sealing Profile joint Body material (EN standard) JL 1040 DN max. 350 DN min. 15 eClass assignment 37010201; 37010517;37010203 Main applications Building services Body material Cast iron PN max. 16 Maximum temperature 120 °C Minimum temperature 10- °C Body/bonnet seal element None ( single-piece body)

Suppliers

Company
Product
Description
Supplier Links
Balancing Valve - BOA-Control IMS - KSB AG
Frankenthal, Germany
Balancing Valve
BOA-Control IMS
Balancing Valve BOA-Control IMS
Design Balancing valve with electronic sensor for flow and fluid temperature measurement with BOATRONIC M-2 measuring computer for hydraulic balancing with short-term measurement, with BOATRONIC M-420 for analog signal transfer, e.g. to a control room. Independent of minimum differential pressures; constant accuracy across the entire range of valve travel. Standard: locking device and travel stop. Maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C. Cold water for air-conditioning systems. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and uncoated cast iron, for example in open cooling circuits. Overview of technical data Actuator options available ex works electrical actuator similar to BOA- CVE SuperCompact Body design 00; Straight pattern body Dimension standard EN558- 1/14 ISO5752/14 DN15-200;EN558-1/1 ISO5752/1 DN250-350 Volume flow rate measurement Yes calorimetric principle with temperature measurement Handwheel movememt Non- rising Valve disc/plug material Soft and metal- to-metal seat Threaded-end design Flange design Stem sealing Profile joint Body material (EN standard) JL 1040 DN max. 350 DN min. 15 eClass assignment 37010201; 37010517;37010203 Main applications Building services Body material Cast iron PN max. 16 Maximum temperature 120 °C Minimum temperature 10- °C Body/bonnet seal element None ( single-piece body)

Design
Balancing valve with electronic sensor for flow and fluid temperature measurement with BOATRONIC M-2 measuring computer for hydraulic balancing with short-term measurement, with BOATRONIC M-420 for analog signal transfer, e.g. to a control room. Independent of minimum differential pressures; constant accuracy across the entire range of valve travel. Standard: locking device and travel stop. Maintenance-free, asbestos-free, full insulation possible.
Applications
Hot water heating systems up to 120 °C. Cold water for air-conditioning systems. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and uncoated cast iron, for example in open cooling circuits.

Overview of technical data

Actuator options available ex works

electrical actuator similar to BOA- CVE SuperCompact

Body design

00; Straight pattern body

Dimension standard

EN558- 1/14 ISO5752/14 DN15-200;EN558-1/1 ISO5752/1 DN250-350

Volume flow rate measurement

Yes calorimetric principle with temperature measurement

Handwheel movememt

Non- rising

Valve disc/plug material

Soft and metal- to-metal seat

Threaded-end design

Flange design

Stem sealing

Profile joint

Body material (EN standard)

JL 1040

DN max.

350

DN min.

15

eClass assignment

37010201; 37010517;37010203

Main applications

Building services

Body material

Cast iron

PN max.

16

Maximum temperature

120 °C

Minimum temperature

10- °C

Body/bonnet seal element

None ( single-piece body)
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number BOA-Control IMS
Product Name Balancing Valve
Valve Type Metal Seated; Globe
Primary Material Cast Iron
Media Water; Hot Water; Cold Water  
Valve Size 0.59 to 13.78 inch (15.00 to 350.00 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1228015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.57 inch (40.00 mm)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-4-C 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details