KSB AG Butterfly Valve for Building Services BOAX-N

Description
Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections to EN possible. Applications Heating, ventilation, air-conditioning. Overview of technical data Actuator options available ex works Pneumatic actuator type DYNACTAIR; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC Body design Median rib body Anti-condensation feature Yes Valve disc material JS 1030 Dimension standard EN 558- 1/20;ISO 5752/20 Liner material EPDM- XU Valve disc/plug material Soft seat Threaded-end design Wafer- type design DN max. 300 DN min. 20 eClass assignment 37010301 Main applications Building services Body material Nodular cast iron PN max. 16 Maximum temperature 130 °C Minimum temperature 10- °C
Description
Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections to EN possible. Applications Heating, ventilation, air-conditioning. Overview of technical data Actuator options available ex works Pneumatic actuator type DYNACTAIR; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC Body design Median rib body Anti-condensation feature Yes Valve disc material JS 1030 Dimension standard EN 558- 1/20;ISO 5752/20 Liner material EPDM- XU Valve disc/plug material Soft seat Threaded-end design Wafer- type design DN max. 300 DN min. 20 eClass assignment 37010301 Main applications Building services Body material Nodular cast iron PN max. 16 Maximum temperature 130 °C Minimum temperature 10- °C

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve for Building Services - BOAX-N - KSB AG
Frankenthal, Germany
Butterfly Valve for Building Services
BOAX-N
Butterfly Valve for Building Services BOAX-N
Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections to EN possible. Applications Heating, ventilation, air-conditioning. Overview of technical data Actuator options available ex works Pneumatic actuator type DYNACTAIR; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC Body design Median rib body Anti-condensation feature Yes Valve disc material JS 1030 Dimension standard EN 558- 1/20;ISO 5752/20 Liner material EPDM- XU Valve disc/plug material Soft seat Threaded-end design Wafer- type design DN max. 300 DN min. 20 eClass assignment 37010301 Main applications Building services Body material Nodular cast iron PN max. 16 Maximum temperature 130 °C Minimum temperature 10- °C

Design
Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections to EN possible.
Applications
Heating, ventilation, air-conditioning.

Overview of technical data

Actuator options available ex works

Pneumatic actuator type DYNACTAIR; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC

Body design

Median rib body

Anti-condensation feature

Yes

Valve disc material

JS 1030

Dimension standard

EN 558- 1/20;ISO 5752/20

Liner material

EPDM- XU

Valve disc/plug material

Soft seat

Threaded-end design

Wafer- type design

DN max.

300

DN min.

20

eClass assignment

37010301

Main applications

Building services

Body material

Nodular cast iron

PN max.

16

Maximum temperature

130 °C

Minimum temperature

10- °C
Supplier's Site
Butterfly Valve for Building Services - BOAX-N - KSB AG
Frankenthal, Germany
Butterfly Valve for Building Services
BOAX-N
Butterfly Valve for Building Services BOAX-N
Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections to EN possible. Applications Heating, ventilation, air-conditioning. Overview of technical data Actuator options available ex works Pneumatic actuator type DYNACTAIR; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC Body design Median rib body Anti-condensation feature Yes Valve disc material JS 1030 Dimension standard EN 558- 1/20;ISO 5752/20 Liner material EPDM- XU Valve disc/plug material Soft seat Threaded-end design Wafer- type design DN max. 300 DN min. 20 eClass assignment 37010301 Main applications Building services Body material Nodular cast iron PN max. 16 Maximum temperature 130 °C Minimum temperature 10- °C

Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections to EN possible.
Applications
Heating, ventilation, air-conditioning.

Overview of technical data

Actuator options available ex works

Pneumatic actuator type DYNACTAIR; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC

Body design

Median rib body

Anti-condensation feature

Yes

Valve disc material

JS 1030

Dimension standard

EN 558- 1/20;ISO 5752/20

Liner material

EPDM- XU

Valve disc/plug material

Soft seat

Threaded-end design

Wafer- type design

DN max.

300

DN min.

20

eClass assignment

37010301

Main applications

Building services

Body material

Nodular cast iron

PN max.

16

Maximum temperature

130 °C

Minimum temperature

10- °C
Supplier's Site

Technical Specifications

  KSB AG KSB AG
Product Category Industrial Valves Industrial Valves
Product Number BOAX-N BOAX-N
Product Name Butterfly Valve for Building Services Butterfly Valve for Building Services
Valve Type Butterfly Butterfly
Primary Material Cast Iron Cast Iron
Media Water; Hot Water; Cold Water   Water
Valve Size 0.79 to 11.81 inch (20.00 to 300.00 mm) 0.79 to 11.81 inch (20.00 to 300.00 mm)
Maximum Pressure 232.06 psi (163 m H2O) 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123723020 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.97 inch (50.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Manifold Mount, Diaphragm Relief Valve - RVD8 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
15 mm Miniature Electronic Valve - E3O15D-1L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details