KSB AG Flanged End Globe Valve BOA-Compact

Description
Design Flanged end globe valve with short face-to-face length to EN 558/14, slanted seat, bonnetless, EPDM coated throttling valve plug, soft main and back seat, position indicator, locking device, travel stop, insulating cap with anti-condensation feature; maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C to DIN 4751. Air-conditioning systems. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and cast iron. Other fluids on request. Overview of technical data Actuator options available ex works electrical actuator similar to BOA- CVE SuperCompact Body design Straight pattern body Dimension standard EN 558- 1/14 ISO 5752/14 Handwheel movememt Non- rising Valve disc/plug material Soft seat Threaded-end design Flange design Stem sealing Profile joint Body material (EN standard) JL 1040 DN max. 200 DN min. 15 eClass assignment 00000001; 37010201 Main applications Building services; Industry and process engineering Body material Cast iron PN max. 16 Maximum temperature 120 °C Minimum temperature 10- °C Body/bonnet seal element None ( single-piece body) Max. flow velocity 0, 00 Minimum opening pressure 0, 00 Valve disc turn range 0
Description
Design Flanged end globe valve with short face-to-face length to EN 558/14, slanted seat, bonnetless, EPDM coated throttling valve plug, soft main and back seat, position indicator, locking device, travel stop, insulating cap with anti-condensation feature; maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C to DIN 4751. Air-conditioning systems. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and cast iron. Other fluids on request. Overview of technical data Actuator options available ex works electrical actuator similar to BOA- CVE SuperCompact Body design Straight pattern body Dimension standard EN 558- 1/14 ISO 5752/14 Handwheel movememt Non- rising Valve disc/plug material Soft seat Threaded-end design Flange design Stem sealing Profile joint Body material (EN standard) JL 1040 DN max. 200 DN min. 15 eClass assignment 00000001; 37010201 Main applications Building services; Industry and process engineering Body material Cast iron PN max. 16 Maximum temperature 120 °C Minimum temperature 10- °C Body/bonnet seal element None ( single-piece body) Max. flow velocity 0, 00 Minimum opening pressure 0, 00 Valve disc turn range 0

Suppliers

Company
Product
Description
Supplier Links
Flanged End Globe Valve - BOA-Compact - KSB AG
Frankenthal, Germany
Flanged End Globe Valve
BOA-Compact
Flanged End Globe Valve BOA-Compact
Design Flanged end globe valve with short face-to-face length to EN 558/14, slanted seat, bonnetless, EPDM coated throttling valve plug, soft main and back seat, position indicator, locking device, travel stop, insulating cap with anti-condensation feature; maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C to DIN 4751. Air-conditioning systems. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and cast iron. Other fluids on request. Overview of technical data Actuator options available ex works electrical actuator similar to BOA- CVE SuperCompact Body design Straight pattern body Dimension standard EN 558- 1/14 ISO 5752/14 Handwheel movememt Non- rising Valve disc/plug material Soft seat Threaded-end design Flange design Stem sealing Profile joint Body material (EN standard) JL 1040 DN max. 200 DN min. 15 eClass assignment 00000001; 37010201 Main applications Building services; Industry and process engineering Body material Cast iron PN max. 16 Maximum temperature 120 °C Minimum temperature 10- °C Body/bonnet seal element None ( single-piece body) Max. flow velocity 0, 00 Minimum opening pressure 0, 00 Valve disc turn range 0

Design
Flanged end globe valve with short face-to-face length to EN 558/14, slanted seat, bonnetless, EPDM coated throttling valve plug, soft main and back seat, position indicator, locking device, travel stop, insulating cap with anti-condensation feature; maintenance-free, asbestos-free, full insulation possible.
Applications
Hot water heating systems up to 120 °C to DIN 4751. Air-conditioning systems. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and cast iron. Other fluids on request.

Overview of technical data

Actuator options available ex works

electrical actuator similar to BOA- CVE SuperCompact

Body design

Straight pattern body

Dimension standard

EN 558- 1/14 ISO 5752/14

Handwheel movememt

Non- rising

Valve disc/plug material

Soft seat

Threaded-end design

Flange design

Stem sealing

Profile joint

Body material (EN standard)

JL 1040

DN max.

200

DN min.

15

eClass assignment

00000001; 37010201

Main applications

Building services; Industry and process engineering

Body material

Cast iron

PN max.

16

Maximum temperature

120 °C

Minimum temperature

10- °C

Body/bonnet seal element

None ( single-piece body)

Max. flow velocity

0, 00

Minimum opening pressure

0, 00

Valve disc turn range

0
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number BOA-Compact
Product Name Flanged End Globe Valve
Valve Type Globe; Shut Off
Primary Material Cast Iron
Media Water; Hot Water
Valve Size 0.59 to 7.87 inch (15.00 to 200.00 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Rotary shear valve 4 port, 2 position - VD04022PKPKPK0391 - IMI Life Science
Specs
Maximum Pressure ? to 3901.51 psi (? to 2746 m H2O)
Number of Ports 6
View Details
Ball valve - VZBA-11/2
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Air; Compressed Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details