KSB AG Die-forged Gate Valve SICCA 800-1500 GTF

Description
Design Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line connection: threaded NPT (F) as per ASME B1.20.1. Socket weld ends to ASME B16.11. Face-to-face length to manufacturer#s standard. Valve testing in compliance with API 598. Available in carbon steel and alloy steel. Applications Refineries, power stations, general industry and process engineering. For water, steam, gas, oil and non-aggressive fluids. Other applications on request. Overview of technical data Body material(s) (ASTM standard) A182 F22; A105 Body design Straight pattern body Bonnet design Yoke Class(es) 800; 1500 Design standard AMSE B16. 34;API 602 Handwheel movememt Non- rising Size(s) (NPS) 2" ;1/2" - Valve disc/plug material Metal- to-metal seat Threaded-end design Threaded- end design;Socket weld end Pressure/Temperature Rating ASME B16. 34 Stem sealing Gland packing Trim 13 Cr; Stellite DN max. 50 DN min. 15 eClass assignment 37010101 Main applications Industry and process engineering; Energy;Oil / Gas Body material Forged steel PN max. 264 Maximum temperature 593 °C Body/bonnet seal element Internally and externally confined seal
Description
Design Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line connection: threaded NPT (F) as per ASME B1.20.1. Socket weld ends to ASME B16.11. Face-to-face length to manufacturer#s standard. Valve testing in compliance with API 598. Available in carbon steel and alloy steel. Applications Refineries, power stations, general industry and process engineering. For water, steam, gas, oil and non-aggressive fluids. Other applications on request. Overview of technical data Body material(s) (ASTM standard) A182 F22; A105 Body design Straight pattern body Bonnet design Yoke Class(es) 800; 1500 Design standard AMSE B16. 34;API 602 Handwheel movememt Non- rising Size(s) (NPS) 2" ;1/2" - Valve disc/plug material Metal- to-metal seat Threaded-end design Threaded- end design;Socket weld end Pressure/Temperature Rating ASME B16. 34 Stem sealing Gland packing Trim 13 Cr; Stellite DN max. 50 DN min. 15 eClass assignment 37010101 Main applications Industry and process engineering; Energy;Oil / Gas Body material Forged steel PN max. 264 Maximum temperature 593 °C Body/bonnet seal element Internally and externally confined seal

Suppliers

Company
Product
Description
Supplier Links
Die-forged Gate Valve - SICCA 800-1500 GTF - KSB AG
Frankenthal, Germany
Die-forged Gate Valve
SICCA 800-1500 GTF
Die-forged Gate Valve SICCA 800-1500 GTF
Design Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line connection: threaded NPT (F) as per ASME B1.20.1. Socket weld ends to ASME B16.11. Face-to-face length to manufacturer#s standard. Valve testing in compliance with API 598. Available in carbon steel and alloy steel. Applications Refineries, power stations, general industry and process engineering. For water, steam, gas, oil and non-aggressive fluids. Other applications on request. Overview of technical data Body material(s) (ASTM standard) A182 F22; A105 Body design Straight pattern body Bonnet design Yoke Class(es) 800; 1500 Design standard AMSE B16. 34;API 602 Handwheel movememt Non- rising Size(s) (NPS) 2" ;1/2" - Valve disc/plug material Metal- to-metal seat Threaded-end design Threaded- end design;Socket weld end Pressure/Temperature Rating ASME B16. 34 Stem sealing Gland packing Trim 13 Cr; Stellite DN max. 50 DN min. 15 eClass assignment 37010101 Main applications Industry and process engineering; Energy;Oil / Gas Body material Forged steel PN max. 264 Maximum temperature 593 °C Body/bonnet seal element Internally and externally confined seal

Design
Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line connection: threaded NPT (F) as per ASME B1.20.1.
Socket weld ends to ASME B16.11. Face-to-face length to manufacturer#s standard. Valve testing in compliance with API 598. Available in carbon steel and alloy steel.
Applications
Refineries, power stations, general industry and process engineering. For water, steam, gas, oil and non-aggressive fluids. Other applications on request.

Overview of technical data

Body material(s) (ASTM standard)

A182 F22; A105

Body design

Straight pattern body

Bonnet design

Yoke

Class(es)

800; 1500

Design standard

AMSE B16. 34;API 602

Handwheel movememt

Non- rising

Size(s) (NPS)

2" ;1/2" -

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

Threaded- end design;Socket weld end

Pressure/Temperature Rating

ASME B16. 34

Stem sealing

Gland packing

Trim

13 Cr; Stellite

DN max.

50

DN min.

15

eClass assignment

37010101

Main applications

Industry and process engineering; Energy;Oil / Gas

Body material

Forged steel

PN max.

264

Maximum temperature

593 °C

Body/bonnet seal element

Internally and externally confined seal
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number SICCA 800-1500 GTF
Product Name Die-forged Gate Valve
Valve Type Metal Seated; Gate
Primary Material Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
Valve Size 0.59 to 1.97 inch (15.00 to 50.00 mm)
Maximum Pressure 3829.00 psi (2695 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1213040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 4.00 inch (101.60 mm)
View Details
M3 Threaded Inline Needle Valve - NV3I - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel
Media Air
View Details
Electronic Latching Valve - ETL*-*M - Clippard
Specs
Primary Material Brass / Bronze; Stainless Steel
Media Air; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details