KSB AG Flanged Diaphragm Valve SISTO-10M

Description
Design Flanged diaphragm valve with threaded ends; shut-off and sealing to atmosphere by spiral-supported diaphragm (DN 65 and above); position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm, maintenance-free, PN10. Applications In industrial and chemical plants, in process engineering. Suitable for service water, air, oil as well as abrasive and aggressive fluids. Overview of technical data Body design Straight pattern body No dead volume" design Yes Dimension standard NACH TYPENBLATT 8641. 102 Handwheel movememt Rising Valve disc/plug material Soft seat Threaded-end design Internal thread Body material (EN standard) JL 1040 DN max. 80 DN min. 15 Main applications Water; Industry and process engineering Body material Cast iron PN max. 10 Maximum temperature 140 °C Minimum temperature 10- °C Body/bonnet seal element Inserted diaphragm
Description
Design Flanged diaphragm valve with threaded ends; shut-off and sealing to atmosphere by spiral-supported diaphragm (DN 65 and above); position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm, maintenance-free, PN10. Applications In industrial and chemical plants, in process engineering. Suitable for service water, air, oil as well as abrasive and aggressive fluids. Overview of technical data Body design Straight pattern body No dead volume" design Yes Dimension standard NACH TYPENBLATT 8641. 102 Handwheel movememt Rising Valve disc/plug material Soft seat Threaded-end design Internal thread Body material (EN standard) JL 1040 DN max. 80 DN min. 15 Main applications Water; Industry and process engineering Body material Cast iron PN max. 10 Maximum temperature 140 °C Minimum temperature 10- °C Body/bonnet seal element Inserted diaphragm

Suppliers

Company
Product
Description
Supplier Links
Flanged Diaphragm Valve - SISTO-10M - KSB AG
Frankenthal, Germany
Flanged Diaphragm Valve
SISTO-10M
Flanged Diaphragm Valve SISTO-10M
Design Flanged diaphragm valve with threaded ends; shut-off and sealing to atmosphere by spiral-supported diaphragm (DN 65 and above); position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm, maintenance-free, PN10. Applications In industrial and chemical plants, in process engineering. Suitable for service water, air, oil as well as abrasive and aggressive fluids. Overview of technical data Body design Straight pattern body No dead volume" design Yes Dimension standard NACH TYPENBLATT 8641. 102 Handwheel movememt Rising Valve disc/plug material Soft seat Threaded-end design Internal thread Body material (EN standard) JL 1040 DN max. 80 DN min. 15 Main applications Water; Industry and process engineering Body material Cast iron PN max. 10 Maximum temperature 140 °C Minimum temperature 10- °C Body/bonnet seal element Inserted diaphragm

Design
Flanged diaphragm valve with threaded ends; shut-off and sealing to atmosphere by spiral-supported diaphragm (DN 65 and above); position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm, maintenance-free, PN10.
Applications
In industrial and chemical plants, in process engineering. Suitable for service water, air, oil as well as abrasive and aggressive fluids.

Overview of technical data

Body design

Straight pattern body

No dead volume" design

Yes

Dimension standard

NACH TYPENBLATT 8641. 102

Handwheel movememt

Rising

Valve disc/plug material

Soft seat

Threaded-end design

Internal thread

Body material (EN standard)

JL 1040

DN max.

80

DN min.

15

Main applications

Water; Industry and process engineering

Body material

Cast iron

PN max.

10

Maximum temperature

140 °C

Minimum temperature

10- °C

Body/bonnet seal element

Inserted diaphragm
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number SISTO-10M
Product Name Flanged Diaphragm Valve
Valve Type Diaphragm
Primary Material Cast Iron
Media Water; Hot Water; Cold Water  ; Aggressive Fluids; Air; Compressed Air; Chemical
Valve Size 0.59 to 3.15 inch (15.00 to 80.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 1527005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.50 inch (12.70 mm)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Shuttle Valve - JSV-2WFF - Clippard
Specs
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-6-ZP 4X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details