KSB AG Butt Weld End Gate Valve ZTS

Description
Design Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request. Overview of technical data Actuator options available ex works Pneumatic actuator to customer' s choice;Electric actuator to customer's choice Body design Straight pattern body Bonnet design Yoke for fitting actuator Handwheel movememt Non- rising Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Stem sealing Gland packing Body material (EN standard) 1. 7335; 1. 0460; 1. 4905;1.5415;1.7380;1 .6368;1.4903;1.4922 DN max. 800 DN min. 50 eClass assignment 37010101 Main applications Industry and process engineering; Energy;Shipping / Shipbuilding Body material Forged steel PN max. 600 Maximum temperature 650 °C Minimum temperature 10- °C Body/bonnet seal element Pressure seal bonnet
Description
Design Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request. Overview of technical data Actuator options available ex works Pneumatic actuator to customer' s choice;Electric actuator to customer's choice Body design Straight pattern body Bonnet design Yoke for fitting actuator Handwheel movememt Non- rising Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Stem sealing Gland packing Body material (EN standard) 1. 7335; 1. 0460; 1. 4905;1.5415;1.7380;1 .6368;1.4903;1.4922 DN max. 800 DN min. 50 eClass assignment 37010101 Main applications Industry and process engineering; Energy;Shipping / Shipbuilding Body material Forged steel PN max. 600 Maximum temperature 650 °C Minimum temperature 10- °C Body/bonnet seal element Pressure seal bonnet

Suppliers

Company
Product
Description
Supplier Links
Butt Weld End Gate Valve - ZTS - KSB AG
Frankenthal, Germany
Butt Weld End Gate Valve
ZTS
Butt Weld End Gate Valve ZTS
Design Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request. Overview of technical data Actuator options available ex works Pneumatic actuator to customer' s choice;Electric actuator to customer's choice Body design Straight pattern body Bonnet design Yoke for fitting actuator Handwheel movememt Non- rising Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Stem sealing Gland packing Body material (EN standard) 1. 7335; 1. 0460; 1. 4905;1.5415;1.7380;1 .6368;1.4903;1.4922 DN max. 800 DN min. 50 eClass assignment 37010101 Main applications Industry and process engineering; Energy;Shipping / Shipbuilding Body material Forged steel PN max. 600 Maximum temperature 650 °C Minimum temperature 10- °C Body/bonnet seal element Pressure seal bonnet

Design
Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats.
Applications
In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request.

Overview of technical data

Actuator options available ex works

Pneumatic actuator to customer' s choice;Electric actuator to customer's choice

Body design

Straight pattern body

Bonnet design

Yoke for fitting actuator

Handwheel movememt

Non- rising

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

butt weld end design

Stem sealing

Gland packing

Body material (EN standard)

1. 7335; 1. 0460; 1. 4905;1.5415;1.7380;1.6368;1.4903;1.4922

DN max.

800

DN min.

50

eClass assignment

37010101

Main applications

Industry and process engineering; Energy;Shipping / Shipbuilding

Body material

Forged steel

PN max.

600

Maximum temperature

650 °C

Minimum temperature

10- °C

Body/bonnet seal element

Pressure seal bonnet
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number ZTS
Product Name Butt Weld End Gate Valve
Valve Type Metal Seated; Gate
Primary Material Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
Valve Size 1.97 to 31.50 inch (50.00 to 800.00 mm)
Maximum Pressure 8702.26 psi (6124 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123717015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305449 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Carbon Steel In-Line Valve - V6C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Petroleum; Air; Compressed Air; Chemical
View Details
M3 Threaded Inline Needle Valve - NV3I - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel
Media Air
View Details