KSB AG Flanged Diaphragm Valve SISTO-16S

Description
Design Flanged diaphragm valve; shut-off and sealing to atmosphereby completely enclosed spiral-supported diaphragm; position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN 16. Applications In building services, industrial plants and power stations;suitable for drinking water, service water, air, oil, technical gases, fromfluids handled in the food and beverages industry to abrasive and aggressive products in chemical and process engineering. Overview of technical data Actuator options available ex works Pneumatic actuator type MAT- P/PC;Electric actuator type MAT-E Body design Straight pattern body No dead volume" design Yes Dimension standard EN 558- 1/7 ISO5752/7 Handwheel movememt Rising Valve disc/plug material Soft seat Threaded-end design Flange design Body material (EN standard) JS 1025; JL 1040 DN max. 200 DN min. 15 Main applications Shipping / Shipbuilding;Buildin g services;Water;Oil / Gas;Energy;Industry and process engineering;Mining / Dredge;Waste water / sewage Body material Nodular cast iron; Cast iron PN max. 16 Maximum temperature 160 °C Minimum temperature 10- °C Body/bonnet seal element Supported and enclosed diaphragm
Description
Design Flanged diaphragm valve; shut-off and sealing to atmosphereby completely enclosed spiral-supported diaphragm; position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN 16. Applications In building services, industrial plants and power stations;suitable for drinking water, service water, air, oil, technical gases, fromfluids handled in the food and beverages industry to abrasive and aggressive products in chemical and process engineering. Overview of technical data Actuator options available ex works Pneumatic actuator type MAT- P/PC;Electric actuator type MAT-E Body design Straight pattern body No dead volume" design Yes Dimension standard EN 558- 1/7 ISO5752/7 Handwheel movememt Rising Valve disc/plug material Soft seat Threaded-end design Flange design Body material (EN standard) JS 1025; JL 1040 DN max. 200 DN min. 15 Main applications Shipping / Shipbuilding;Buildin g services;Water;Oil / Gas;Energy;Industry and process engineering;Mining / Dredge;Waste water / sewage Body material Nodular cast iron; Cast iron PN max. 16 Maximum temperature 160 °C Minimum temperature 10- °C Body/bonnet seal element Supported and enclosed diaphragm

Suppliers

Company
Product
Description
Supplier Links
Flanged Diaphragm Valve - SISTO-16S - KSB AG
Frankenthal, Germany
Flanged Diaphragm Valve
SISTO-16S
Flanged Diaphragm Valve SISTO-16S
Design Flanged diaphragm valve; shut-off and sealing to atmosphereby completely enclosed spiral-supported diaphragm; position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN 16. Applications In building services, industrial plants and power stations;suitable for drinking water, service water, air, oil, technical gases, fromfluids handled in the food and beverages industry to abrasive and aggressive products in chemical and process engineering. Overview of technical data Actuator options available ex works Pneumatic actuator type MAT- P/PC;Electric actuator type MAT-E Body design Straight pattern body No dead volume" design Yes Dimension standard EN 558- 1/7 ISO5752/7 Handwheel movememt Rising Valve disc/plug material Soft seat Threaded-end design Flange design Body material (EN standard) JS 1025; JL 1040 DN max. 200 DN min. 15 Main applications Shipping / Shipbuilding;Buildin g services;Water;Oil / Gas;Energy;Industry and process engineering;Mining / Dredge;Waste water / sewage Body material Nodular cast iron; Cast iron PN max. 16 Maximum temperature 160 °C Minimum temperature 10- °C Body/bonnet seal element Supported and enclosed diaphragm

Design
Flanged diaphragm valve; shut-off and sealing to atmosphereby completely enclosed spiral-supported diaphragm; position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN 16.
Applications
In building services, industrial plants and power stations;suitable for drinking water, service water, air, oil, technical gases, fromfluids handled in the food and beverages industry to abrasive and aggressive products in chemical and process engineering.

Overview of technical data

Actuator options available ex works

Pneumatic actuator type MAT- P/PC;Electric actuator type MAT-E

Body design

Straight pattern body

No dead volume" design

Yes

Dimension standard

EN 558- 1/7 ISO5752/7

Handwheel movememt

Rising

Valve disc/plug material

Soft seat

Threaded-end design

Flange design

Body material (EN standard)

JS 1025; JL 1040

DN max.

200

DN min.

15

Main applications

Shipping / Shipbuilding;Building services;Water;Oil / Gas;Energy;Industry and process engineering;Mining / Dredge;Waste water / sewage

Body material

Nodular cast iron; Cast iron

PN max.

16

Maximum temperature

160 °C

Minimum temperature

10- °C

Body/bonnet seal element

Supported and enclosed diaphragm
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number SISTO-16S
Product Name Flanged Diaphragm Valve
Valve Type Diaphragm
Primary Material Cast Iron
Media Water; Hot Water; Cold Water  ; Gas; Aggressive Fluids; Air; Compressed Air; Chemical
Valve Size 0.59 to 7.87 inch (15.00 to 200.00 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1222020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
10 mm Miniature Electronic Valve - E210C-2F - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details