KSB AG Centered Disc Butterfly Valve ISORIA 20

Description
Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Semi-lug type body (T2) or fulllug type body (T4). Body types T2 and T4 are suitable for downstream dismantling and dead-end service with counterflange. EN, ASME, JIS connections possible. Applications Shut-off and control functions in all industrial and energy applications. Overview of technical data Actuator options available ex works Pneumatic actuator type ACTAIR; Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR;Hydraulic actuator type ACTO Body design Median rib body; U-section body;Wafer body;Lug body Valve disc material 1. 4401;JS 1030+COATING;CC333G; 1.4401 POL.;1.4408;1.4408 POL. Dimension standard EN 558- 1/20 ISO 5752/20 Liner material EPDM- XC;NBR-K;EPDM-XA;EPD M-XV Valve disc/plug material Soft seat Threaded-end design Flange design; Wafer-type design Body material (EN standard) JS 1025; JS 1030;GP240GH+N DN max. 600 DN min. 32 eClass assignment 37010301 Main applications Oil / Gas;Shipping / Shipbuilding;Energy; Industry and process engineering Body material Nodular cast iron; Cast steel PN max. 20 Maximum temperature 130 °C Minimum temperature 10- °C
Description
Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Semi-lug type body (T2) or fulllug type body (T4). Body types T2 and T4 are suitable for downstream dismantling and dead-end service with counterflange. EN, ASME, JIS connections possible. Applications Shut-off and control functions in all industrial and energy applications. Overview of technical data Actuator options available ex works Pneumatic actuator type ACTAIR; Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR;Hydraulic actuator type ACTO Body design Median rib body; U-section body;Wafer body;Lug body Valve disc material 1. 4401;JS 1030+COATING;CC333G; 1.4401 POL.;1.4408;1.4408 POL. Dimension standard EN 558- 1/20 ISO 5752/20 Liner material EPDM- XC;NBR-K;EPDM-XA;EPD M-XV Valve disc/plug material Soft seat Threaded-end design Flange design; Wafer-type design Body material (EN standard) JS 1025; JS 1030;GP240GH+N DN max. 600 DN min. 32 eClass assignment 37010301 Main applications Oil / Gas;Shipping / Shipbuilding;Energy; Industry and process engineering Body material Nodular cast iron; Cast steel PN max. 20 Maximum temperature 130 °C Minimum temperature 10- °C

Suppliers

Company
Product
Description
Supplier Links
Centered Disc Butterfly Valve - ISORIA 20 - KSB AG
Frankenthal, Germany
Centered Disc Butterfly Valve
ISORIA 20
Centered Disc Butterfly Valve ISORIA 20
Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Semi-lug type body (T2) or fulllug type body (T4). Body types T2 and T4 are suitable for downstream dismantling and dead-end service with counterflange. EN, ASME, JIS connections possible. Applications Shut-off and control functions in all industrial and energy applications. Overview of technical data Actuator options available ex works Pneumatic actuator type ACTAIR; Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR;Hydraulic actuator type ACTO Body design Median rib body; U-section body;Wafer body;Lug body Valve disc material 1. 4401;JS 1030+COATING;CC333G; 1.4401 POL.;1.4408;1.4408 POL. Dimension standard EN 558- 1/20 ISO 5752/20 Liner material EPDM- XC;NBR-K;EPDM-XA;EPD M-XV Valve disc/plug material Soft seat Threaded-end design Flange design; Wafer-type design Body material (EN standard) JS 1025; JS 1030;GP240GH+N DN max. 600 DN min. 32 eClass assignment 37010301 Main applications Oil / Gas;Shipping / Shipbuilding;Energy; Industry and process engineering Body material Nodular cast iron; Cast steel PN max. 20 Maximum temperature 130 °C Minimum temperature 10- °C

Design
Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Semi-lug type body (T2) or fulllug type body (T4). Body types T2 and T4 are suitable for downstream dismantling and dead-end service with counterflange. EN, ASME, JIS connections possible.
Applications
Shut-off and control functions in all industrial and energy applications.

Overview of technical data

Actuator options available ex works

Pneumatic actuator type ACTAIR; Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR;Hydraulic actuator type ACTO

Body design

Median rib body; U-section body;Wafer body;Lug body

Valve disc material

1. 4401;JS 1030+COATING;CC333G;1.4401 POL.;1.4408;1.4408 POL.

Dimension standard

EN 558- 1/20 ISO 5752/20

Liner material

EPDM- XC;NBR-K;EPDM-XA;EPDM-XV

Valve disc/plug material

Soft seat

Threaded-end design

Flange design; Wafer-type design

Body material (EN standard)

JS 1025; JS 1030;GP240GH+N

DN max.

600

DN min.

32

eClass assignment

37010301

Main applications

Oil / Gas;Shipping / Shipbuilding;Energy;Industry and process engineering

Body material

Nodular cast iron; Cast steel

PN max.

20

Maximum temperature

130 °C

Minimum temperature

10- °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number ISORIA 20
Product Name Centered Disc Butterfly Valve
Valve Type Butterfly
Primary Material Cast Iron (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  
Valve Size 1.26 to 23.62 inch (32.00 to 600.00 mm)
Maximum Pressure 290.08 psi (204 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PVC-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Solenoid Valves - 5000009759-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Ball Valve - 163021089 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details