KSB AG Diaphragm Valve SISTO-C

Description
Design Diaphragm valve with weld ends or clamps for biotechnology,steril e processes, food and pharmaceutical industries; straight-way, Y- or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by completely enclosed diaphragm. No dead volumes, suitable for sterilisation, SIP and CIP compliant design, position indicator. All moving parts are separated from the fluid by the diaphragm. Maintenance-free, PN 16. Applications Biotechnology, sterile process engineering, food and pharmaceutical industry. Overview of technical data Actuator options available ex works 0 Body design 00 Bonnet design Bonnet Certification FDA ( CFR21 177.2600) No dead volume" design Yes Handwheel movememt Rising Valve disc/plug material Soft seat Threaded-end design butt weld end design Body material (EN standard) 2. 4602;1.4539;1.4435 DN max. 100 DN min. 6 eClass assignment 37010206 Main applications Industry and process engineering Body material Stainless steel PN max. 16 Maximum temperature 160 °C Minimum temperature 10- °C Actuator closing time 0 Max. torque 0 Min. ambient temperature, actuator 0 Ambient temperature, actuator 0 Actuator limit switch Yes Actuator position feedback Yes Body/bonnet seal element Enclosed diaphragm
Description
Design Diaphragm valve with weld ends or clamps for biotechnology,steril e processes, food and pharmaceutical industries; straight-way, Y- or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by completely enclosed diaphragm. No dead volumes, suitable for sterilisation, SIP and CIP compliant design, position indicator. All moving parts are separated from the fluid by the diaphragm. Maintenance-free, PN 16. Applications Biotechnology, sterile process engineering, food and pharmaceutical industry. Overview of technical data Actuator options available ex works 0 Body design 00 Bonnet design Bonnet Certification FDA ( CFR21 177.2600) No dead volume" design Yes Handwheel movememt Rising Valve disc/plug material Soft seat Threaded-end design butt weld end design Body material (EN standard) 2. 4602;1.4539;1.4435 DN max. 100 DN min. 6 eClass assignment 37010206 Main applications Industry and process engineering Body material Stainless steel PN max. 16 Maximum temperature 160 °C Minimum temperature 10- °C Actuator closing time 0 Max. torque 0 Min. ambient temperature, actuator 0 Ambient temperature, actuator 0 Actuator limit switch Yes Actuator position feedback Yes Body/bonnet seal element Enclosed diaphragm

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Valve - SISTO-C - KSB AG
Frankenthal, Germany
Diaphragm Valve
SISTO-C
Diaphragm Valve SISTO-C
Design Diaphragm valve with weld ends or clamps for biotechnology,steril e processes, food and pharmaceutical industries; straight-way, Y- or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by completely enclosed diaphragm. No dead volumes, suitable for sterilisation, SIP and CIP compliant design, position indicator. All moving parts are separated from the fluid by the diaphragm. Maintenance-free, PN 16. Applications Biotechnology, sterile process engineering, food and pharmaceutical industry. Overview of technical data Actuator options available ex works 0 Body design 00 Bonnet design Bonnet Certification FDA ( CFR21 177.2600) No dead volume" design Yes Handwheel movememt Rising Valve disc/plug material Soft seat Threaded-end design butt weld end design Body material (EN standard) 2. 4602;1.4539;1.4435 DN max. 100 DN min. 6 eClass assignment 37010206 Main applications Industry and process engineering Body material Stainless steel PN max. 16 Maximum temperature 160 °C Minimum temperature 10- °C Actuator closing time 0 Max. torque 0 Min. ambient temperature, actuator 0 Ambient temperature, actuator 0 Actuator limit switch Yes Actuator position feedback Yes Body/bonnet seal element Enclosed diaphragm

Design
Diaphragm valve with weld ends or clamps for biotechnology,sterile processes, food and pharmaceutical industries; straight-way, Y- or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by completely enclosed diaphragm. No dead volumes, suitable for sterilisation, SIP and CIP compliant design, position indicator. All moving parts are separated from the fluid by the diaphragm. Maintenance-free, PN 16.
Applications
Biotechnology, sterile process engineering, food and pharmaceutical industry.

Overview of technical data

Actuator options available ex works

0

Body design

00

Bonnet design

Bonnet

Certification

FDA ( CFR21 177.2600)

No dead volume" design

Yes

Handwheel movememt

Rising

Valve disc/plug material

Soft seat

Threaded-end design

butt weld end design

Body material (EN standard)

2. 4602;1.4539;1.4435

DN max.

100

DN min.

6

eClass assignment

37010206

Main applications

Industry and process engineering

Body material

Stainless steel

PN max.

16

Maximum temperature

160 °C

Minimum temperature

10- °C

Actuator closing time

0

Max. torque

0

Min. ambient temperature, actuator

0

Ambient temperature, actuator

0

Actuator limit switch

Yes

Actuator position feedback

Yes

Body/bonnet seal element

Enclosed diaphragm
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number SISTO-C
Product Name Diaphragm Valve
Valve Type Diaphragm
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Sterile Processes; Chemical
Valve Size 0.24 to 3.94 inch (6.00 to 100.00 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009330-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
16mm FLATPROP EQP - 12-216C-04620+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
VALVES - BP-075-SS-T-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details