Design
Balancing valve ; differential pressure measurement for flow measurement with PFM 2000 measuring computer; digital travel position indicator with 40 settings, locking device and travel stop. Maintenance-free,asb
Applications
Hot water heating systems up to 150 °C. Air-conditioning systems. Other fluids on request.
Overview of technical data
|
Actuator options available ex works | No |
|
Body design | Y- valve body |
|
Bonnet design | Bonnet |
|
Volume flow rate measurement | Yes, differential pressure controlled |
|
Handwheel movememt | Non- rising |
|
Valve disc/plug material | Soft seat |
|
Threaded-end design | Threaded- end design;Internal thread;00 |
|
Stem sealing | Profile joint |
|
Body material (EN standard) | CC480K- GS |
|
DN max. | 50 |
|
DN min. | 10 |
|
eClass assignment | 37010517; 37010203 |
|
Main applications | Building services |
|
Body material | Cast iron; Bronze |
|
PN max. | 16 |
|
Maximum temperature | 150 °C |
|
Minimum temperature | 25- °C |
|
Body/bonnet seal element | Internally and externally confined seal |
| KSB AG | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | BOA-Control SAR |
| Product Name | Balancing Valve |
| Valve Type | Balancing |
| Primary Material | Brass / Bronze (optional feature); Cast Iron (optional feature) |
| Media | Water; Hot Water; Cold Water |
| Valve Size | 0.39 to 1.97 inch (10.00 to 50.00 mm) |
| Maximum Pressure | 232.06 psi (163 m H2O) |