KSB AG Butt Weld End Line Blind Valve VTS

Description
Design Butt weld end line blind valve in pressure seal design, billet-forged body, seats made of wear and corrosion resistant stellite. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request. Overview of technical data Body design Straight pattern body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Body material (EN standard) 1. 6368; 1. 5415; 1. 7380;1.7335;1.4922;1 .4903;1.4905;1.0460 DN max. 800 DN min. 200 Main applications Industry and process engineering; Energy Body material Forged steel PN max. 600 Maximum temperature 650 °C Minimum temperature 10- °C Body/bonnet seal element Pressure seal bonnet
Description
Design Butt weld end line blind valve in pressure seal design, billet-forged body, seats made of wear and corrosion resistant stellite. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request. Overview of technical data Body design Straight pattern body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Body material (EN standard) 1. 6368; 1. 5415; 1. 7380;1.7335;1.4922;1 .4903;1.4905;1.0460 DN max. 800 DN min. 200 Main applications Industry and process engineering; Energy Body material Forged steel PN max. 600 Maximum temperature 650 °C Minimum temperature 10- °C Body/bonnet seal element Pressure seal bonnet

Suppliers

Company
Product
Description
Supplier Links
Butt Weld End Line Blind Valve - VTS - KSB AG
Frankenthal, Germany
Butt Weld End Line Blind Valve
VTS
Butt Weld End Line Blind Valve VTS
Design Butt weld end line blind valve in pressure seal design, billet-forged body, seats made of wear and corrosion resistant stellite. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request. Overview of technical data Body design Straight pattern body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Body material (EN standard) 1. 6368; 1. 5415; 1. 7380;1.7335;1.4922;1 .4903;1.4905;1.0460 DN max. 800 DN min. 200 Main applications Industry and process engineering; Energy Body material Forged steel PN max. 600 Maximum temperature 650 °C Minimum temperature 10- °C Body/bonnet seal element Pressure seal bonnet

Design
Butt weld end line blind valve in pressure seal design, billet-forged body, seats made of wear and corrosion resistant stellite.
Applications
In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request.

Overview of technical data

Body design

Straight pattern body

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

butt weld end design

Body material (EN standard)

1. 6368; 1. 5415; 1. 7380;1.7335;1.4922;1.4903;1.4905;1.0460

DN max.

800

DN min.

200

Main applications

Industry and process engineering; Energy

Body material

Forged steel

PN max.

600

Maximum temperature

650 °C

Minimum temperature

10- °C

Body/bonnet seal element

Pressure seal bonnet
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number VTS
Product Name Butt Weld End Line Blind Valve
Valve Type Metal Seated; Line Blinds
Primary Material Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
Valve Size 7.87 to 31.50 inch (200.00 to 800.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Manual - 1174005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 0.50 inch (12.70 mm)
View Details
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve - MBV_MultiPort_Selector - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
DT 3-Way Valve, Spade Terminals, Manifold Mount, 24 VDC, FKM Seals - DT-3M-24-V - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Sporlan Oil Level Control Components - AOL-C CARRIER ADAPTER - Parker Sporlan Division
Specs
Valve Type Control Valve
Connection Description Compressor Attachment Pattern: 1-1/2"- 18 Thread Used on Carrier 06DA, 06DR, 5F, 5H
View Details