KSB AG Weld End Gate Valve ZTN

Description
Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications Reactor cooling, safety feed, feed water, live steam, cleaning and condensate systems. Overview of technical data Actuator options available ex works Pneumatic actuator to customer' s choice;Electric actuator to customer's choice Body design Straight pattern body Handwheel movememt Non- rising Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Stem sealing Gland packing Body material (EN standard) 1. 0460;1.4550;1.5415 DN max. 700 DN min. 50 eClass assignment 37010101 Main applications Energy Body material Stainless steel PN max. 210 Maximum temperature 365 °C Minimum temperature 0
Description
Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications Reactor cooling, safety feed, feed water, live steam, cleaning and condensate systems. Overview of technical data Actuator options available ex works Pneumatic actuator to customer' s choice;Electric actuator to customer's choice Body design Straight pattern body Handwheel movememt Non- rising Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Stem sealing Gland packing Body material (EN standard) 1. 0460;1.4550;1.5415 DN max. 700 DN min. 50 eClass assignment 37010101 Main applications Energy Body material Stainless steel PN max. 210 Maximum temperature 365 °C Minimum temperature 0

Suppliers

Company
Product
Description
Supplier Links
Weld End Gate Valve - ZTN - KSB AG
Frankenthal, Germany
Weld End Gate Valve
ZTN
Weld End Gate Valve ZTN
Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications Reactor cooling, safety feed, feed water, live steam, cleaning and condensate systems. Overview of technical data Actuator options available ex works Pneumatic actuator to customer' s choice;Electric actuator to customer's choice Body design Straight pattern body Handwheel movememt Non- rising Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Stem sealing Gland packing Body material (EN standard) 1. 0460;1.4550;1.5415 DN max. 700 DN min. 50 eClass assignment 37010101 Main applications Energy Body material Stainless steel PN max. 210 Maximum temperature 365 °C Minimum temperature 0

Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel.
Applications
Reactor cooling, safety feed, feed water, live steam, cleaning and condensate systems.

Overview of technical data

Actuator options available ex works

Pneumatic actuator to customer' s choice;Electric actuator to customer's choice

Body design

Straight pattern body

Handwheel movememt

Non- rising

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

butt weld end design

Stem sealing

Gland packing

Body material (EN standard)

1. 0460;1.4550;1.5415

DN max.

700

DN min.

50

eClass assignment

37010101

Main applications

Energy

Body material

Stainless steel

PN max.

210

Maximum temperature

365 °C

Minimum temperature

0
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number ZTN
Product Name Weld End Gate Valve
Valve Type Metal Seated; Diaphragm; Gate
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 1.97 to 27.56 inch (50.00 to 700.00 mm)
Maximum Pressure 3045.79 psi (2144 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121614030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.15 inch (80.00 mm)
View Details
5mm Hex Body, Duckbill Check Valve - CKV-M3 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
3 Way Normally Open Air Valve - E*N-3M-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-311SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details