KSB AG Weld End Non-return Valve NUCA-A Typ V

Description
Weld end non-return valve in straight-way pattern, made of steel or stainless steel. Applications Feed water and live steam systems. Overview of technical data Actuator options available ex works No Body design Straight pattern body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Body material (EN standard) 1. 0460;1.4550 DN max. 50 DN min. 15 eClass assignment 37010801 Main applications Energy Body material Stainless steel PN max. 210 Maximum temperature 365 °C Minimum temperature 0
Description
Weld end non-return valve in straight-way pattern, made of steel or stainless steel. Applications Feed water and live steam systems. Overview of technical data Actuator options available ex works No Body design Straight pattern body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Body material (EN standard) 1. 0460;1.4550 DN max. 50 DN min. 15 eClass assignment 37010801 Main applications Energy Body material Stainless steel PN max. 210 Maximum temperature 365 °C Minimum temperature 0

Suppliers

Company
Product
Description
Supplier Links
Weld End Non-return Valve - NUCA-A Typ V - KSB AG
Frankenthal, Germany
Weld End Non-return Valve
NUCA-A Typ V
Weld End Non-return Valve NUCA-A Typ V
Weld end non-return valve in straight-way pattern, made of steel or stainless steel. Applications Feed water and live steam systems. Overview of technical data Actuator options available ex works No Body design Straight pattern body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Body material (EN standard) 1. 0460;1.4550 DN max. 50 DN min. 15 eClass assignment 37010801 Main applications Energy Body material Stainless steel PN max. 210 Maximum temperature 365 °C Minimum temperature 0

Weld end non-return valve in straight-way pattern, made of steel or stainless steel.
Applications
Feed water and live steam systems.

Overview of technical data

Actuator options available ex works

No

Body design

Straight pattern body

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

butt weld end design

Body material (EN standard)

1. 0460;1.4550

DN max.

50

DN min.

15

eClass assignment

37010801

Main applications

Energy

Body material

Stainless steel

PN max.

210

Maximum temperature

365 °C

Minimum temperature

0
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number NUCA-A Typ V
Product Name Weld End Non-return Valve
Valve Type Metal Seated
Primary Material Stainless Steel
Media Water
Valve Size 0.59 to 1.97 inch (15.00 to 50.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121605007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
Two-Stage High Pressure Piston Regulator - PR3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-WAY EW Series - Mouse Valves - EV-2-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
Solenoid Valves - 5000009139-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details