KSB AG Soft-seated Flanged or Weld End Diaphragm Valve MXN

Description
Soft-seated flanged or weld end diaphragm valve made of steel, stainless steel or rubber-lined nodular cast iron. Applications Cleaning systems, condensate and cooling water systems. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice;Pneumatic actuator to customer's choice Body design Straight pattern body Valve disc/plug material Soft seat Threaded-end design Flange design; butt weld end design Stem sealing Gland packing Body material (EN standard) 1. 0460;1.4550 DN max. 200 DN min. 10 eClass assignment 37010206 Main applications Energy Body material Stainless steel PN max. 12 Maximum temperature 100 °C Minimum temperature 0
Description
Soft-seated flanged or weld end diaphragm valve made of steel, stainless steel or rubber-lined nodular cast iron. Applications Cleaning systems, condensate and cooling water systems. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice;Pneumatic actuator to customer's choice Body design Straight pattern body Valve disc/plug material Soft seat Threaded-end design Flange design; butt weld end design Stem sealing Gland packing Body material (EN standard) 1. 0460;1.4550 DN max. 200 DN min. 10 eClass assignment 37010206 Main applications Energy Body material Stainless steel PN max. 12 Maximum temperature 100 °C Minimum temperature 0

Suppliers

Company
Product
Description
Supplier Links
Soft-seated Flanged or Weld End Diaphragm Valve - MXN - KSB AG
Frankenthal, Germany
Soft-seated Flanged or Weld End Diaphragm Valve
MXN
Soft-seated Flanged or Weld End Diaphragm Valve MXN
Soft-seated flanged or weld end diaphragm valve made of steel, stainless steel or rubber-lined nodular cast iron. Applications Cleaning systems, condensate and cooling water systems. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice;Pneumatic actuator to customer's choice Body design Straight pattern body Valve disc/plug material Soft seat Threaded-end design Flange design; butt weld end design Stem sealing Gland packing Body material (EN standard) 1. 0460;1.4550 DN max. 200 DN min. 10 eClass assignment 37010206 Main applications Energy Body material Stainless steel PN max. 12 Maximum temperature 100 °C Minimum temperature 0

Soft-seated flanged or weld end diaphragm valve made of steel, stainless steel or rubber-lined nodular cast iron.
Applications
Cleaning systems, condensate and cooling water systems.

Overview of technical data

Actuator options available ex works

Electric actuator to customer' s choice;Pneumatic actuator to customer's choice

Body design

Straight pattern body

Valve disc/plug material

Soft seat

Threaded-end design

Flange design; butt weld end design

Stem sealing

Gland packing

Body material (EN standard)

1. 0460;1.4550

DN max.

200

DN min.

10

eClass assignment

37010206

Main applications

Energy

Body material

Stainless steel

PN max.

12

Maximum temperature

100 °C

Minimum temperature

0
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number MXN
Product Name Soft-seated Flanged or Weld End Diaphragm Valve
Valve Type Diaphragm
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 0.39 to 7.87 inch (10.00 to 200.00 mm)
Maximum Pressure 174.05 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Vacuum Relief Valve - TT7100/8100 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
Precision pressure regulator - MS6N-LRPB-1/2-D2-A8-BJ - Festo Corporation
Specs
Valve Type Diaphragm
Primary Material Aluminum
Media Gas; Air; Compressed Air
View Details
Solenoid Valves - 5000006818-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details