Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; integrity maintained after limit switch failure.
Applications
Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems.
Overview of technical data
|
Actuator options available ex works | Electric actuator to customer' s choice;Pneumatic actuator to customer's choice |
|
Body design | Straight pattern body |
|
Valve disc/plug material | Metal- to-metal seat |
|
Threaded-end design | butt weld end design |
|
Stem sealing | Gland packing |
|
Body material (EN standard) | 1. 4550 |
|
DN max. | 50 |
|
DN min. | 15 |
|
eClass assignment | 37010210 |
|
Main applications | Energy |
|
Body material | Stainless steel |
|
PN max. | 120 |
|
Maximum temperature | 365 °C |
|
Minimum temperature | 0 |
| KSB AG | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | NUCA-B (SiWi) |
| Product Name | Weld End Bellows-type Globe Valve |
| Valve Type | Metal Seated; Globe |
| Primary Material | Stainless Steel |
| Media | Water; Steam |
| Valve Size | 0.59 to 1.97 inch (15.00 to 50.00 mm) |
| Maximum Pressure | 1740.45 psi (1225 m H2O) |