KSB AG Weld End Swing Check Valve ZRS

Description
Design Weld end swing check valve in pressure seal design, with internal hinge pin, billet forged body; seats made of wear and corrosion resistant stellite. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request. Overview of technical data Body design Straight pattern body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Body material (EN standard) 1. 0460; 1. 7335; 1. 4905;1.4903;1.4922;1 .6368;1.7380;1.5415 DN max. 800 DN min. 50 eClass assignment 37010802 Main applications Industry and process engineering; Energy;Shipping / Shipbuilding Body material Forged steel PN max. 600 Maximum temperature 650 °C Minimum temperature 10- °C Body/bonnet seal element Pressure seal bonnet
Description
Design Weld end swing check valve in pressure seal design, with internal hinge pin, billet forged body; seats made of wear and corrosion resistant stellite. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request. Overview of technical data Body design Straight pattern body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Body material (EN standard) 1. 0460; 1. 7335; 1. 4905;1.4903;1.4922;1 .6368;1.7380;1.5415 DN max. 800 DN min. 50 eClass assignment 37010802 Main applications Industry and process engineering; Energy;Shipping / Shipbuilding Body material Forged steel PN max. 600 Maximum temperature 650 °C Minimum temperature 10- °C Body/bonnet seal element Pressure seal bonnet

Suppliers

Company
Product
Description
Supplier Links
Weld End Swing Check Valve - ZRS - KSB AG
Frankenthal, Germany
Weld End Swing Check Valve
ZRS
Weld End Swing Check Valve ZRS
Design Weld end swing check valve in pressure seal design, with internal hinge pin, billet forged body; seats made of wear and corrosion resistant stellite. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request. Overview of technical data Body design Straight pattern body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Body material (EN standard) 1. 0460; 1. 7335; 1. 4905;1.4903;1.4922;1 .6368;1.7380;1.5415 DN max. 800 DN min. 50 eClass assignment 37010802 Main applications Industry and process engineering; Energy;Shipping / Shipbuilding Body material Forged steel PN max. 600 Maximum temperature 650 °C Minimum temperature 10- °C Body/bonnet seal element Pressure seal bonnet

Design
Weld end swing check valve in pressure seal design, with internal hinge pin, billet forged body; seats made of wear and corrosion resistant stellite.
Applications
In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request.

Overview of technical data

Body design

Straight pattern body

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

butt weld end design

Body material (EN standard)

1. 0460; 1. 7335; 1. 4905;1.4903;1.4922;1.6368;1.7380;1.5415

DN max.

800

DN min.

50

eClass assignment

37010802

Main applications

Industry and process engineering; Energy;Shipping / Shipbuilding

Body material

Forged steel

PN max.

600

Maximum temperature

650 °C

Minimum temperature

10- °C

Body/bonnet seal element

Pressure seal bonnet
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number ZRS
Product Name Weld End Swing Check Valve
Valve Type Metal Seated; Swing; Check
Primary Material Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
Valve Size 1.97 to 31.50 inch (50.00 to 800.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1212010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.00 inch (25.40 mm)
View Details
10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-Way Miniature Pinch Valve - NPV2-1O-03-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
Trunnion Metal Seated Ball Valves - Nextech® E - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal
Media Water; Gas
View Details