KSB AG Cast Gate Valve SICCA 150-600 GTC

Description
Design Cast gate valve to API 600 with bolted bonnet. Outside screw and yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. Face-to-face length to ASME B16.10, valve testing in compliance with API 598. Available in carbon steel, low-alloy and stainless steel. Applications Power stations, general industry and process engineering. For water, steam, gas, oil and non-aggressive fluids. Other applications on request. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice Body material(s) (ASTM standard) WC6; CF8;WCB Body design Straight pattern body Bonnet design Yoke Class(es) 300; 600;150 Design standard API 600 Handwheel movememt Non- rising Size(s) (NPS) 2" - 24" Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design; butt weld end design Pressure/Temperature Rating ASME B16. 34 Stem sealing Gland packing Trim Stellite; 304 SS;13 Cr DN max. 600 DN min. 50 eClass assignment 37010101 Main applications Industry and process engineering; Energy;Oil / Gas Body material Cast stainless steel; Cast steel PN max. 104 Maximum temperature 593 °C Body/bonnet seal element Internally and externally confined seal
Description
Design Cast gate valve to API 600 with bolted bonnet. Outside screw and yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. Face-to-face length to ASME B16.10, valve testing in compliance with API 598. Available in carbon steel, low-alloy and stainless steel. Applications Power stations, general industry and process engineering. For water, steam, gas, oil and non-aggressive fluids. Other applications on request. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice Body material(s) (ASTM standard) WC6; CF8;WCB Body design Straight pattern body Bonnet design Yoke Class(es) 300; 600;150 Design standard API 600 Handwheel movememt Non- rising Size(s) (NPS) 2" - 24" Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design; butt weld end design Pressure/Temperature Rating ASME B16. 34 Stem sealing Gland packing Trim Stellite; 304 SS;13 Cr DN max. 600 DN min. 50 eClass assignment 37010101 Main applications Industry and process engineering; Energy;Oil / Gas Body material Cast stainless steel; Cast steel PN max. 104 Maximum temperature 593 °C Body/bonnet seal element Internally and externally confined seal

Suppliers

Company
Product
Description
Supplier Links
Cast Gate Valve - SICCA 150-600 GTC - KSB AG
Frankenthal, Germany
Cast Gate Valve
SICCA 150-600 GTC
Cast Gate Valve SICCA 150-600 GTC
Design Cast gate valve to API 600 with bolted bonnet. Outside screw and yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. Face-to-face length to ASME B16.10, valve testing in compliance with API 598. Available in carbon steel, low-alloy and stainless steel. Applications Power stations, general industry and process engineering. For water, steam, gas, oil and non-aggressive fluids. Other applications on request. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice Body material(s) (ASTM standard) WC6; CF8;WCB Body design Straight pattern body Bonnet design Yoke Class(es) 300; 600;150 Design standard API 600 Handwheel movememt Non- rising Size(s) (NPS) 2" - 24" Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design; butt weld end design Pressure/Temperature Rating ASME B16. 34 Stem sealing Gland packing Trim Stellite; 304 SS;13 Cr DN max. 600 DN min. 50 eClass assignment 37010101 Main applications Industry and process engineering; Energy;Oil / Gas Body material Cast stainless steel; Cast steel PN max. 104 Maximum temperature 593 °C Body/bonnet seal element Internally and externally confined seal

Design
Cast gate valve to API 600 with bolted bonnet. Outside screw and
yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. Face-to-face length to ASME B16.10, valve testing in compliance with API 598. Available in carbon steel, low-alloy and stainless steel.
Applications
Power stations, general industry and process engineering. For
water, steam, gas, oil and non-aggressive fluids. Other applications on request.

Overview of technical data

Actuator options available ex works

Electric actuator to customer' s choice

Body material(s) (ASTM standard)

WC6; CF8;WCB

Body design

Straight pattern body

Bonnet design

Yoke

Class(es)

300; 600;150

Design standard

API 600

Handwheel movememt

Non- rising

Size(s) (NPS)

2" - 24"

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

Flange design; butt weld end design

Pressure/Temperature Rating

ASME B16. 34

Stem sealing

Gland packing

Trim

Stellite; 304 SS;13 Cr

DN max.

600

DN min.

50

eClass assignment

37010101

Main applications

Industry and process engineering; Energy;Oil / Gas

Body material

Cast stainless steel; Cast steel

PN max.

104

Maximum temperature

593 °C

Body/bonnet seal element

Internally and externally confined seal
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number SICCA 150-600 GTC
Product Name Cast Gate Valve
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
Valve Size 1.97 to 23.62 inch (50.00 to 600.00 mm)
Maximum Pressure 1508.39 psi (1062 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 101468007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 0.79 inch (20.00 mm)
View Details
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-Way Miniature Pinch Valve - NPV1-1C-01-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details