KSB AG Centered Disc Butterfly Valve ISORIA

Description
Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service with counterflange. EN, ASME, JIS connections possible. Applications Shut-off and control duties in all industrial and energy applications. Overview of technical data Actuator options available ex works Pneumatic actuator type ACTAIR; Hydraulic actuator type DYNACTO;Hydraulic actuator type ACTO;Pneumatic actuator to customer's choice;Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR;Electric actuator to customer's choice Body design Wafer body; Median rib body;Lug body;U-section body Valve disc material 1. 4408;CC333G;JS 1030+HALAR;JS1030+EB ONITE;1.4408 POL.;1.4573;JS 1030+EPOXY;JS 1030;1.4593;1.4401;1 .4401 POL. ; JS1030+ HALAR;CC333G-GZ;1.45 39;JS1030+COATING Dimension standard EN 558- 1/20 ISO 5752/20 Liner material NBR- CB; VITON- VC; EPDM- XA; NBR- CC; EDPM- XA;EPDM-XW;EPDM-XC;H NBR-NH;CSM-Y;EPDM ( KSB: XA) ; VITON- VA; EPDM- XV;SILICON-SK;NR-NB; ECO-EG;EDPM-XW;NBR-K Valve disc/plug material Soft seat Threaded-end design Wafer- type design;Flange design;Screwed flange design Body material (EN standard) GP240GH+ N;JL 1040;JS 1030 DN max. 1000 DN min. 40 eClass assignment 37010301 Main applications Energy; Industry and process engineering;Shipping / Shipbuilding;Buildin g services;Waste water / sewage;Water;Oil / Gas;Mining / Dredge Body material Nodular cast iron; Cast steel;Cast iron PN max. 10 Maximum temperature 200 °C Minimum temperature 10- °C
Description
Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service with counterflange. EN, ASME, JIS connections possible. Applications Shut-off and control duties in all industrial and energy applications. Overview of technical data Actuator options available ex works Pneumatic actuator type ACTAIR; Hydraulic actuator type DYNACTO;Hydraulic actuator type ACTO;Pneumatic actuator to customer's choice;Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR;Electric actuator to customer's choice Body design Wafer body; Median rib body;Lug body;U-section body Valve disc material 1. 4408;CC333G;JS 1030+HALAR;JS1030+EB ONITE;1.4408 POL.;1.4573;JS 1030+EPOXY;JS 1030;1.4593;1.4401;1 .4401 POL. ; JS1030+ HALAR;CC333G-GZ;1.45 39;JS1030+COATING Dimension standard EN 558- 1/20 ISO 5752/20 Liner material NBR- CB; VITON- VC; EPDM- XA; NBR- CC; EDPM- XA;EPDM-XW;EPDM-XC;H NBR-NH;CSM-Y;EPDM ( KSB: XA) ; VITON- VA; EPDM- XV;SILICON-SK;NR-NB; ECO-EG;EDPM-XW;NBR-K Valve disc/plug material Soft seat Threaded-end design Wafer- type design;Flange design;Screwed flange design Body material (EN standard) GP240GH+ N;JL 1040;JS 1030 DN max. 1000 DN min. 40 eClass assignment 37010301 Main applications Energy; Industry and process engineering;Shipping / Shipbuilding;Buildin g services;Waste water / sewage;Water;Oil / Gas;Mining / Dredge Body material Nodular cast iron; Cast steel;Cast iron PN max. 10 Maximum temperature 200 °C Minimum temperature 10- °C

Suppliers

Company
Product
Description
Supplier Links
Centered Disc Butterfly Valve - ISORIA - KSB AG
Frankenthal, Germany
Centered Disc Butterfly Valve
ISORIA
Centered Disc Butterfly Valve ISORIA
Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service with counterflange. EN, ASME, JIS connections possible. Applications Shut-off and control duties in all industrial and energy applications. Overview of technical data Actuator options available ex works Pneumatic actuator type ACTAIR; Hydraulic actuator type DYNACTO;Hydraulic actuator type ACTO;Pneumatic actuator to customer's choice;Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR;Electric actuator to customer's choice Body design Wafer body; Median rib body;Lug body;U-section body Valve disc material 1. 4408;CC333G;JS 1030+HALAR;JS1030+EB ONITE;1.4408 POL.;1.4573;JS 1030+EPOXY;JS 1030;1.4593;1.4401;1 .4401 POL. ; JS1030+ HALAR;CC333G-GZ;1.45 39;JS1030+COATING Dimension standard EN 558- 1/20 ISO 5752/20 Liner material NBR- CB; VITON- VC; EPDM- XA; NBR- CC; EDPM- XA;EPDM-XW;EPDM-XC;H NBR-NH;CSM-Y;EPDM ( KSB: XA) ; VITON- VA; EPDM- XV;SILICON-SK;NR-NB; ECO-EG;EDPM-XW;NBR-K Valve disc/plug material Soft seat Threaded-end design Wafer- type design;Flange design;Screwed flange design Body material (EN standard) GP240GH+ N;JL 1040;JS 1030 DN max. 1000 DN min. 40 eClass assignment 37010301 Main applications Energy; Industry and process engineering;Shipping / Shipbuilding;Buildin g services;Waste water / sewage;Water;Oil / Gas;Mining / Dredge Body material Nodular cast iron; Cast steel;Cast iron PN max. 10 Maximum temperature 200 °C Minimum temperature 10- °C

Design
Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service with counterflange. EN, ASME, JIS connections possible.
Applications
Shut-off and control duties in all industrial and energy applications.

Overview of technical data

Actuator options available ex works

Pneumatic actuator type ACTAIR; Hydraulic actuator type DYNACTO;Hydraulic actuator type ACTO;Pneumatic actuator to customer's choice;Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR;Electric actuator to customer's choice

Body design

Wafer body; Median rib body;Lug body;U-section body

Valve disc material

1. 4408;CC333G;JS 1030+HALAR;JS1030+EBONITE;1.4408 POL.;1.4573;JS 1030+EPOXY;JS 1030;1.4593;1.4401;1.4401 POL. ; JS1030+ HALAR;CC333G-GZ;1.4539;JS1030+COATING

Dimension standard

EN 558- 1/20 ISO 5752/20

Liner material

NBR- CB; VITON- VC; EPDM- XA; NBR- CC; EDPM- XA;EPDM-XW;EPDM-XC;HNBR-NH;CSM-Y;EPDM ( KSB: XA) ; VITON- VA; EPDM- XV;SILICON-SK;NR-NB;ECO-EG;EDPM-XW;NBR-K

Valve disc/plug material

Soft seat

Threaded-end design

Wafer- type design;Flange design;Screwed flange design

Body material (EN standard)

GP240GH+ N;JL 1040;JS 1030

DN max.

1000

DN min.

40

eClass assignment

37010301

Main applications

Energy; Industry and process engineering;Shipping / Shipbuilding;Building services;Waste water / sewage;Water;Oil / Gas;Mining / Dredge

Body material

Nodular cast iron; Cast steel;Cast iron

PN max.

10

Maximum temperature

200 °C

Minimum temperature

10- °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number ISORIA
Product Name Centered Disc Butterfly Valve
Valve Type Butterfly
Primary Material Cast Iron
Media Water; Hot Water; Cold Water  ; Wastewater; Gas; Steam
Valve Size 1.57 to 39.37 inch (40.00 to 1000.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Valve, Pressure Relief, 110 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 103737060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details