KSB AG Weld End Swing Check Valve ZRR

Description
Weld end swing check valve with bolted cover, internal hinge pin, forged body, made of steel or stainless steel. Applications Safety feed, feed water, live steam and condensate systems. Overview of technical data Actuator options available ex works No Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Body material (EN standard) 1. 0460;1.4550 DN max. 600 DN min. 50 eClass assignment 37010802 Main applications Energy Body material Stainless steel PN max. 320 Maximum temperature 365 °C Minimum temperature 0
Description
Weld end swing check valve with bolted cover, internal hinge pin, forged body, made of steel or stainless steel. Applications Safety feed, feed water, live steam and condensate systems. Overview of technical data Actuator options available ex works No Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Body material (EN standard) 1. 0460;1.4550 DN max. 600 DN min. 50 eClass assignment 37010802 Main applications Energy Body material Stainless steel PN max. 320 Maximum temperature 365 °C Minimum temperature 0

Suppliers

Company
Product
Description
Supplier Links
Weld End Swing Check Valve - ZRR - KSB AG
Frankenthal, Germany
Weld End Swing Check Valve
ZRR
Weld End Swing Check Valve ZRR
Weld end swing check valve with bolted cover, internal hinge pin, forged body, made of steel or stainless steel. Applications Safety feed, feed water, live steam and condensate systems. Overview of technical data Actuator options available ex works No Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Body material (EN standard) 1. 0460;1.4550 DN max. 600 DN min. 50 eClass assignment 37010802 Main applications Energy Body material Stainless steel PN max. 320 Maximum temperature 365 °C Minimum temperature 0

Weld end swing check valve with bolted cover, internal hinge pin, forged body, made of steel or stainless steel.
Applications
Safety feed, feed water, live steam and condensate systems.

Overview of technical data

Actuator options available ex works

No

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

butt weld end design

Body material (EN standard)

1. 0460;1.4550

DN max.

600

DN min.

50

eClass assignment

37010802

Main applications

Energy

Body material

Stainless steel

PN max.

320

Maximum temperature

365 °C

Minimum temperature

0
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number ZRR
Product Name Weld End Swing Check Valve
Valve Type Metal Seated; Swing; Check
Primary Material Stainless Steel
Media Water; Steam
Valve Size 1.97 to 23.62 inch (50.00 to 600.00 mm)
Maximum Pressure 4641.21 psi (3266 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369046 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Ball Check Valve 0 5 4 - 1219010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
093 Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.09 inch (2.36 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details