KSB AG Flanged End Bellows-type Globe Valve BOA-H Mat E

Description
Design Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve is in fully open position; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications Hot water heating systems, high-temperature hot water heating systems, heat transfer systems, general steam applications in building services and industry. Other fluids on request. Overview of technical data Actuator options available ex works No Body design Angle pattern body; Straight pattern body Bonnet design Bonnet Dimension standard EN 558- 1/1 ISO 5752/1 Handwheel movememt Non- rising Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design Stem sealing Bellows with back- up gland packing Body material (EN standard) JS 1025; JL 1040
Description
Design Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve is in fully open position; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications Hot water heating systems, high-temperature hot water heating systems, heat transfer systems, general steam applications in building services and industry. Other fluids on request. Overview of technical data Actuator options available ex works No Body design Angle pattern body; Straight pattern body Bonnet design Bonnet Dimension standard EN 558- 1/1 ISO 5752/1 Handwheel movememt Non- rising Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design Stem sealing Bellows with back- up gland packing Body material (EN standard) JS 1025; JL 1040

Suppliers

Company
Product
Description
Supplier Links
Flanged End Bellows-type Globe Valve - BOA-H Mat E - KSB AG
Frankenthal, Germany
Flanged End Bellows-type Globe Valve
BOA-H Mat E
Flanged End Bellows-type Globe Valve BOA-H Mat E
Design Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve is in fully open position; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications Hot water heating systems, high-temperature hot water heating systems, heat transfer systems, general steam applications in building services and industry. Other fluids on request. Overview of technical data Actuator options available ex works No Body design Angle pattern body; Straight pattern body Bonnet design Bonnet Dimension standard EN 558- 1/1 ISO 5752/1 Handwheel movememt Non- rising Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design Stem sealing Bellows with back- up gland packing Body material (EN standard) JS 1025; JL 1040

Design
Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve is in fully open position; seats made of wear and corrosion resistant Cr steel or CrNi steel.
Applications
Hot water heating systems, high-temperature hot water heating systems, heat transfer systems, general steam applications in building services and industry. Other fluids on request.

Overview of technical data

Actuator options available ex works

No

Body design

Angle pattern body; Straight pattern body

Bonnet design

Bonnet

Dimension standard

EN 558- 1/1 ISO 5752/1

Handwheel movememt

Non- rising

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

Flange design

Stem sealing

Bellows with back- up gland packing

Body material (EN standard)

JS 1025; JL 1040
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number BOA-H Mat E
Product Name Flanged End Bellows-type Globe Valve
Valve Type Metal Seated; Globe; Shut Off
Primary Material Cast Iron
Media Water; Hot Water; Steam
Valve Size 0.59 to 13.78 inch (15.00 to 350.00 mm)
Maximum Pressure 362.59 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121601015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
10-32 Threaded Ports, Diaphragm Relief Valve - RVD - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-20-40-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Sporlan Oil Level Control Components - OF-7 - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 700.53 psi (493 m H2O)
Connection Description 7/8 Rotolock
View Details