KSB AG Globe Valve ECOLINE GL 800

Description
Design Globe valve designed to API 602. Forged steel A105 trim 8 (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Graphite packing. Stainless steel and graphite gaskets. Reduced bore. Applications Industrial plants, power stations, process engineering, refineries, oil and marine engineering; for water, steam, gas, oil and other non-aggressive fluids. Overview of technical data Body material(s) (ASTM standard) A105; A182 F22 Body design Straight pattern body Bonnet design Yoke Certification ASME B16. 34, API 602 Class(es) 150; 300;600;800 Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design; butt weld end design;Internal thread;Socket weld end Stem sealing Gland packing DN max. 50 DN min. 15 Main applications Industry and process engineering; Oil / Gas Body material Forged steel PN max. 105 Maximum temperature 816 °C Minimum temperature 0 Body/bonnet seal element Internally and externally confined seal
Description
Design Globe valve designed to API 602. Forged steel A105 trim 8 (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Graphite packing. Stainless steel and graphite gaskets. Reduced bore. Applications Industrial plants, power stations, process engineering, refineries, oil and marine engineering; for water, steam, gas, oil and other non-aggressive fluids. Overview of technical data Body material(s) (ASTM standard) A105; A182 F22 Body design Straight pattern body Bonnet design Yoke Certification ASME B16. 34, API 602 Class(es) 150; 300;600;800 Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design; butt weld end design;Internal thread;Socket weld end Stem sealing Gland packing DN max. 50 DN min. 15 Main applications Industry and process engineering; Oil / Gas Body material Forged steel PN max. 105 Maximum temperature 816 °C Minimum temperature 0 Body/bonnet seal element Internally and externally confined seal

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - ECOLINE GL 800 - KSB AG
Frankenthal, Germany
Globe Valve
ECOLINE GL 800
Globe Valve ECOLINE GL 800
Design Globe valve designed to API 602. Forged steel A105 trim 8 (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Graphite packing. Stainless steel and graphite gaskets. Reduced bore. Applications Industrial plants, power stations, process engineering, refineries, oil and marine engineering; for water, steam, gas, oil and other non-aggressive fluids. Overview of technical data Body material(s) (ASTM standard) A105; A182 F22 Body design Straight pattern body Bonnet design Yoke Certification ASME B16. 34, API 602 Class(es) 150; 300;600;800 Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design; butt weld end design;Internal thread;Socket weld end Stem sealing Gland packing DN max. 50 DN min. 15 Main applications Industry and process engineering; Oil / Gas Body material Forged steel PN max. 105 Maximum temperature 816 °C Minimum temperature 0 Body/bonnet seal element Internally and externally confined seal

Design
Globe valve designed to API 602. Forged steel A105 trim 8
(stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Graphite packing. Stainless steel and graphite gaskets. Reduced bore.

Applications
Industrial plants, power stations, process engineering, refineries, oil and marine engineering; for water, steam, gas, oil and other non-aggressive fluids.

Overview of technical data

Body material(s) (ASTM standard)

A105; A182 F22

Body design

Straight pattern body

Bonnet design

Yoke

Certification

ASME B16. 34, API 602

Class(es)

150; 300;600;800

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

Flange design; butt weld end design;Internal thread;Socket weld end

Stem sealing

Gland packing

DN max.

50

DN min.

15

Main applications

Industry and process engineering; Oil / Gas

Body material

Forged steel

PN max.

105

Maximum temperature

816 °C

Minimum temperature

0

Body/bonnet seal element

Internally and externally confined seal
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number ECOLINE GL 800
Product Name Globe Valve
Valve Type Metal Seated; Globe
Primary Material Steel
Media Water; Hot Water; Gas; Steam; Non-Aggressive Fluids
Valve Size 0.59 to 1.97 inch (15.00 to 50.00 mm)
Maximum Pressure 1522.90 psi (1072 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121464012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
Adjustable Cracking Pressure Check Valve - CKVA - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-20-09-25 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details