KSB AG Wafer-type Knife Gate Valve HERA BD

Description
Design Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating. Applications In industrial plants, waste water and process engineering, food industry. For water, waste water and solids-laded fluids. Other fluids on request. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice;Pneumatic actuator to customer's choice Body design Body with threaded pocket holes Dimension standard EN 558- 1/20 (EHEMALS K1) Handwheel movememt Non- rising Valve disc/plug material Soft seat Threaded-end design Wafer- type design Stem sealing Gland packing Body material (EN standard) JL 1040 DN max. 1200 DN min. 50 Main applications Industry and process engineering; Waste water / sewage Body material Cast iron PN max. 10 Maximum temperature 120 °C Minimum temperature 10- °C Actuator position feedback No Body/bonnet seal element None ( single-piece body)
Description
Design Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating. Applications In industrial plants, waste water and process engineering, food industry. For water, waste water and solids-laded fluids. Other fluids on request. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice;Pneumatic actuator to customer's choice Body design Body with threaded pocket holes Dimension standard EN 558- 1/20 (EHEMALS K1) Handwheel movememt Non- rising Valve disc/plug material Soft seat Threaded-end design Wafer- type design Stem sealing Gland packing Body material (EN standard) JL 1040 DN max. 1200 DN min. 50 Main applications Industry and process engineering; Waste water / sewage Body material Cast iron PN max. 10 Maximum temperature 120 °C Minimum temperature 10- °C Actuator position feedback No Body/bonnet seal element None ( single-piece body)

Suppliers

Company
Product
Description
Supplier Links
Wafer-type Knife Gate Valve - HERA BD - KSB AG
Frankenthal, Germany
Wafer-type Knife Gate Valve
HERA BD
Wafer-type Knife Gate Valve HERA BD
Design Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating. Applications In industrial plants, waste water and process engineering, food industry. For water, waste water and solids-laded fluids. Other fluids on request. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice;Pneumatic actuator to customer's choice Body design Body with threaded pocket holes Dimension standard EN 558- 1/20 (EHEMALS K1) Handwheel movememt Non- rising Valve disc/plug material Soft seat Threaded-end design Wafer- type design Stem sealing Gland packing Body material (EN standard) JL 1040 DN max. 1200 DN min. 50 Main applications Industry and process engineering; Waste water / sewage Body material Cast iron PN max. 10 Maximum temperature 120 °C Minimum temperature 10- °C Actuator position feedback No Body/bonnet seal element None ( single-piece body)

Design
Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating.
Applications
In industrial plants, waste water and process engineering, food industry. For water, waste water and solids-laded fluids. Other fluids on request.

Overview of technical data

Actuator options available ex works

Electric actuator to customer' s choice;Pneumatic actuator to customer's choice

Body design

Body with threaded pocket holes

Dimension standard

EN 558- 1/20 (EHEMALS K1)

Handwheel movememt

Non- rising

Valve disc/plug material

Soft seat

Threaded-end design

Wafer- type design

Stem sealing

Gland packing

Body material (EN standard)

JL 1040

DN max.

1200

DN min.

50

Main applications

Industry and process engineering; Waste water / sewage

Body material

Cast iron

PN max.

10

Maximum temperature

120 °C

Minimum temperature

10- °C

Actuator position feedback

No

Body/bonnet seal element

None ( single-piece body)
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number HERA BD
Product Name Wafer-type Knife Gate Valve
Valve Type Gate
Primary Material Cast Iron
Media Water; Hot Water; Cold Water  ; Wastewater; Solid-Laced Fluids
Valve Size 1.97 to 47.24 inch (50.00 to 1200.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Valve, Pressure Relief, 200 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details
57P Butterfly Valve Gear 1 5 14 - 103737015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details