KSB AG Centered Disc Butterfly Valve ISORIA 25

Description
Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Semi-lug type body (T2) or U-section body with flat faces (T5). Body types T2 andT5 are suitable for downstream dismantling and dead-end service with counterflange. EN, ASME, JIS connections possible. Applications Shut-off service for liquids only. Overview of technical data Actuator options available ex works Pneumatic actuator type ACTAIR; Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR;Hydraulic actuator type ACTO Body design Median rib body; U-section body Valve disc material CC333G; JS 1030+COATING;1.4408 Dimension standard EN 558- 1/20 ISO 5752/20 Liner material EPDM- XA Valve disc/plug material Soft seat Threaded-end design Flange design; Wafer-type design Body material (EN standard) JS 1030; GP240GH+N DN max. 1000 DN min. 32 eClass assignment 37010301 Main applications Water; Industry and process engineering Body material Cast steel; Nodular cast iron PN max. 25 Maximum temperature 80 °C Minimum temperature 10- °C
Description
Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Semi-lug type body (T2) or U-section body with flat faces (T5). Body types T2 andT5 are suitable for downstream dismantling and dead-end service with counterflange. EN, ASME, JIS connections possible. Applications Shut-off service for liquids only. Overview of technical data Actuator options available ex works Pneumatic actuator type ACTAIR; Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR;Hydraulic actuator type ACTO Body design Median rib body; U-section body Valve disc material CC333G; JS 1030+COATING;1.4408 Dimension standard EN 558- 1/20 ISO 5752/20 Liner material EPDM- XA Valve disc/plug material Soft seat Threaded-end design Flange design; Wafer-type design Body material (EN standard) JS 1030; GP240GH+N DN max. 1000 DN min. 32 eClass assignment 37010301 Main applications Water; Industry and process engineering Body material Cast steel; Nodular cast iron PN max. 25 Maximum temperature 80 °C Minimum temperature 10- °C

Suppliers

Company
Product
Description
Supplier Links
Centered Disc Butterfly Valve - ISORIA 25 - KSB AG
Frankenthal, Germany
Centered Disc Butterfly Valve
ISORIA 25
Centered Disc Butterfly Valve ISORIA 25
Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Semi-lug type body (T2) or U-section body with flat faces (T5). Body types T2 andT5 are suitable for downstream dismantling and dead-end service with counterflange. EN, ASME, JIS connections possible. Applications Shut-off service for liquids only. Overview of technical data Actuator options available ex works Pneumatic actuator type ACTAIR; Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR;Hydraulic actuator type ACTO Body design Median rib body; U-section body Valve disc material CC333G; JS 1030+COATING;1.4408 Dimension standard EN 558- 1/20 ISO 5752/20 Liner material EPDM- XA Valve disc/plug material Soft seat Threaded-end design Flange design; Wafer-type design Body material (EN standard) JS 1030; GP240GH+N DN max. 1000 DN min. 32 eClass assignment 37010301 Main applications Water; Industry and process engineering Body material Cast steel; Nodular cast iron PN max. 25 Maximum temperature 80 °C Minimum temperature 10- °C

Design
Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Semi-lug type body (T2) or U-section body with flat faces (T5). Body types T2 andT5 are suitable for downstream dismantling and dead-end service with counterflange. EN, ASME, JIS connections possible.
Applications
Shut-off service for liquids only.

Overview of technical data

Actuator options available ex works

Pneumatic actuator type ACTAIR; Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR;Hydraulic actuator type ACTO

Body design

Median rib body; U-section body

Valve disc material

CC333G; JS 1030+COATING;1.4408

Dimension standard

EN 558- 1/20 ISO 5752/20

Liner material

EPDM- XA

Valve disc/plug material

Soft seat

Threaded-end design

Flange design; Wafer-type design

Body material (EN standard)

JS 1030; GP240GH+N

DN max.

1000

DN min.

32

eClass assignment

37010301

Main applications

Water; Industry and process engineering

Body material

Cast steel; Nodular cast iron

PN max.

25

Maximum temperature

80 °C

Minimum temperature

10- °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number ISORIA 25
Product Name Centered Disc Butterfly Valve
Valve Type Butterfly
Primary Material Cast Iron (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  
Valve Size 1.26 to 39.37 inch (32.00 to 1000.00 mm)
Maximum Pressure 362.59 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1230040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 4.00 inch (101.60 mm)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2M-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Solenoid Valves - 5000009297-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details