KSB AG PSA Ball Valve PSA KHG-W

Description
Design Flanges (DIN/ASME), butt weld ends, socket weld or threadedends, seat rings made of PTFE, sealing on the downstream side, fully welded design, with lever or gearbox. Optional: Polyurethane coating, pneumatic or electric actuators. Applications Gases to DVGW Worksheet G260/I and II and combustible liquids, general industry, power stations, gas lines and gas plants, gas storage facilities. Overview of technical data Valve disc/plug material Soft seat Body material (EN standard) S235JR DN max. 500 DN min. 15 Main applications Water; Oil / Gas;Shipping / Shipbuilding PN max. 40 PN min. 16 Maximum temperature 250 °C Minimum temperature 60- °C
Description
Design Flanges (DIN/ASME), butt weld ends, socket weld or threadedends, seat rings made of PTFE, sealing on the downstream side, fully welded design, with lever or gearbox. Optional: Polyurethane coating, pneumatic or electric actuators. Applications Gases to DVGW Worksheet G260/I and II and combustible liquids, general industry, power stations, gas lines and gas plants, gas storage facilities. Overview of technical data Valve disc/plug material Soft seat Body material (EN standard) S235JR DN max. 500 DN min. 15 Main applications Water; Oil / Gas;Shipping / Shipbuilding PN max. 40 PN min. 16 Maximum temperature 250 °C Minimum temperature 60- °C

Suppliers

Company
Product
Description
Supplier Links
PSA Ball Valve - PSA KHG-W - KSB AG
Frankenthal, Germany
PSA Ball Valve
PSA KHG-W
PSA Ball Valve PSA KHG-W
Design Flanges (DIN/ASME), butt weld ends, socket weld or threadedends, seat rings made of PTFE, sealing on the downstream side, fully welded design, with lever or gearbox. Optional: Polyurethane coating, pneumatic or electric actuators. Applications Gases to DVGW Worksheet G260/I and II and combustible liquids, general industry, power stations, gas lines and gas plants, gas storage facilities. Overview of technical data Valve disc/plug material Soft seat Body material (EN standard) S235JR DN max. 500 DN min. 15 Main applications Water; Oil / Gas;Shipping / Shipbuilding PN max. 40 PN min. 16 Maximum temperature 250 °C Minimum temperature 60- °C

Design
Flanges (DIN/ASME), butt weld ends, socket weld or threadedends, seat rings made of PTFE, sealing on the downstream side, fully welded design, with lever or gearbox. Optional: Polyurethane coating, pneumatic or electric actuators.
Applications
Gases to DVGW Worksheet G260/I and II and combustible liquids, general industry, power stations, gas lines and gas plants, gas storage facilities.

Overview of technical data

Valve disc/plug material

Soft seat

Body material (EN standard)

S235JR

DN max.

500

DN min.

15

Main applications

Water; Oil / Gas;Shipping / Shipbuilding

PN max.

40

PN min.

16

Maximum temperature

250 °C

Minimum temperature

60- °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number PSA KHG-W
Product Name PSA Ball Valve
Valve Type Ball
Primary Material Steel
Media Water; Hot Water; Cold Water  ; Gas; Combustable Liquids; Chemical
Valve Size 0.59 to 19.69 inch (15.00 to 500.00 mm)
Maximum Pressure 232.06 to 580.15 psi (163 to 408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 1603040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 4.00 inch (101.60 mm)
View Details
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2-24 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details