Design
Cast swing check valve to ASME B16.34. Pressure seal cover.Internal hinge pin mounted design. Stellite hard-faced seating surfaces, graphite gasket. Pressure/temperature
Applications
Power stations, general industry and process engineering. For water, steam, oil, gas and non-aggressive fluids. Other applications on request.
Overview of technical data
|
Body material(s) (ASTM standard) | WC9; WC6;WCB |
|
Class(es) | 900; 1500;2500 |
|
Design standard | ASME B16. 34 |
|
Size(s) (NPS) | 2" - 16" |
|
Valve disc/plug material | Metal- to-metal seat |
|
Threaded-end design | butt weld end design |
|
Pressure/Temperature | ASME B16. 34 |
|
Trim | Stellite |
|
DN max. | 400 |
|
DN min. | 50 |
|
eClass assignment | 37010802 |
|
Main applications | Oil / Gas;Energy;Industry and process engineering |
|
Body material | Cast steel |
|
PN max. | 439 |
|
Maximum temperature | 593 °C |
|
Body/bonnet seal element | Pressure seal bonnet |
| KSB AG | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SICCA 900-2500 SCC |
| Product Name | Cast Swing Check Valve |
| Valve Type | Metal Seated; Swing; Check |
| Primary Material | Steel |
| Media | Water; Hot Water; Cold Water ; Gas; Steam; Non-Aggressive Fluids |
| Valve Size | 1.97 to 15.75 inch (50.00 to 400.00 mm) |