KSB AG Weld End Non-return Valve RGS

Description
Design Weld end non-return valve, Y-pattern, check disc with closing spring, pressure seal design, Hastelloy-faced body seats. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request. Overview of technical data Body design Y- valve body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design; Socket weld end Body material (EN standard) 1. 7335;1.7380;1.5415 DN max. 50 DN min. 10 eClass assignment 37010801 Main applications Industry and process engineering; Energy;Shipping / Shipbuilding Body material Forged steel PN max. 500 Maximum temperature 580 °C Minimum temperature 10- °C Body/bonnet seal element Pressure seal bonnet
Description
Design Weld end non-return valve, Y-pattern, check disc with closing spring, pressure seal design, Hastelloy-faced body seats. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request. Overview of technical data Body design Y- valve body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design; Socket weld end Body material (EN standard) 1. 7335;1.7380;1.5415 DN max. 50 DN min. 10 eClass assignment 37010801 Main applications Industry and process engineering; Energy;Shipping / Shipbuilding Body material Forged steel PN max. 500 Maximum temperature 580 °C Minimum temperature 10- °C Body/bonnet seal element Pressure seal bonnet

Suppliers

Company
Product
Description
Supplier Links
Weld End Non-return Valve - RGS - KSB AG
Frankenthal, Germany
Weld End Non-return Valve
RGS
Weld End Non-return Valve RGS
Design Weld end non-return valve, Y-pattern, check disc with closing spring, pressure seal design, Hastelloy-faced body seats. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request. Overview of technical data Body design Y- valve body Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design; Socket weld end Body material (EN standard) 1. 7335;1.7380;1.5415 DN max. 50 DN min. 10 eClass assignment 37010801 Main applications Industry and process engineering; Energy;Shipping / Shipbuilding Body material Forged steel PN max. 500 Maximum temperature 580 °C Minimum temperature 10- °C Body/bonnet seal element Pressure seal bonnet

Design
Weld end non-return valve, Y-pattern, check disc with closing spring, pressure seal design, Hastelloy-faced body seats.
Applications
In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids on request.

Overview of technical data

Body design

Y- valve body

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

butt weld end design; Socket weld end

Body material (EN standard)

1. 7335;1.7380;1.5415

DN max.

50

DN min.

10

eClass assignment

37010801

Main applications

Industry and process engineering; Energy;Shipping / Shipbuilding

Body material

Forged steel

PN max.

500

Maximum temperature

580 °C

Minimum temperature

10- °C

Body/bonnet seal element

Pressure seal bonnet
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number RGS
Product Name Weld End Non-return Valve
Valve Type Metal Seated; Wafer; Check
Primary Material Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
Valve Size 0.39 to 1.97 inch (10.00 to 50.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121463020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
Manifold Mount Diaphragm Vacuum Regulator - VRD8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
DV 2-Way Valve, Wire Leads, Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Solenoid Valves - 5000007942-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details