Design
Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service with counterflange. EN, ASME, JIS connections possible.
Applications
Shut-off and control duties in all industrial and energy applications.
Overview of technical data
|
Actuator options available ex works | Pneumatic actuator type ACTAIR; Hydraulic actuator type DYNACTO;Hydraulic actuator type ACTO;Pneumatic actuator to customer's choice;Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR;Electric actuator to customer's choice |
|
Body design | Wafer body; Median rib body;Lug body;U-section body |
|
Valve disc material | 1. 4408;CC333G;JS 1030+HALAR;JS1030+EB |
|
Dimension standard | EN 558- 1/20 ISO 5752/20 |
|
Liner material | NBR- CB; VITON- VC; EPDM- XA; NBR- CC; EDPM- XA;EPDM-XW;EPDM-XC;H |
|
Valve disc/plug material | Soft seat |
|
Threaded-end design | Wafer- type design;Flange design;Screwed flange design |
|
Body material (EN standard) | GP240GH+ N;JL 1040;JS 1030 |
|
DN max. | 1000 |
|
DN min. | 40 |
|
eClass assignment | 37010301 |
|
Main applications | Energy; Industry and process engineering;Shipping |
|
Body material | Nodular cast iron; Cast steel;Cast iron |
|
PN max. | 10 |
|
Maximum temperature | 200 °C |
|
Minimum temperature | 10- °C |
| KSB AG | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | ISORIA 10 |
| Product Name | Centered Disc Butterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Cast Iron (optional feature); Steel (optional feature) |
| Media | Water; Hot Water; Cold Water |
| Valve Size | 1.57 to 39.37 inch (40.00 to 1000.00 mm) |
| Maximum Pressure | 145.04 psi (102 m H2O) |