KSB AG Butterfly Valve for Building Services BOAX-B

Description
Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections to EN possible. Applications Heating, ventilation, air-conditioning. Overview of technical data Actuator options available ex works Pneumatic actuator type DYNACTAIR; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC Body design Median rib body Anti-condensation feature Yes Valve disc material JS 1030 Dimension standard EN 558- 1/20;ISO 5752/20 Liner material EPDM- XU Valve disc/plug material Soft seat Threaded-end design Wafer- type design DN max. 300 DN min. 20 eClass assignment 37010301 Main applications Building services Body material Nodular cast iron PN max. 16 Maximum temperature 130 °C Minimum temperature 10- °C
Description
Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections to EN possible. Applications Heating, ventilation, air-conditioning. Overview of technical data Actuator options available ex works Pneumatic actuator type DYNACTAIR; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC Body design Median rib body Anti-condensation feature Yes Valve disc material JS 1030 Dimension standard EN 558- 1/20;ISO 5752/20 Liner material EPDM- XU Valve disc/plug material Soft seat Threaded-end design Wafer- type design DN max. 300 DN min. 20 eClass assignment 37010301 Main applications Building services Body material Nodular cast iron PN max. 16 Maximum temperature 130 °C Minimum temperature 10- °C

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve for Building Services - BOAX-B - KSB AG
Frankenthal, Germany
Butterfly Valve for Building Services
BOAX-B
Butterfly Valve for Building Services BOAX-B
Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections to EN possible. Applications Heating, ventilation, air-conditioning. Overview of technical data Actuator options available ex works Pneumatic actuator type DYNACTAIR; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC Body design Median rib body Anti-condensation feature Yes Valve disc material JS 1030 Dimension standard EN 558- 1/20;ISO 5752/20 Liner material EPDM- XU Valve disc/plug material Soft seat Threaded-end design Wafer- type design DN max. 300 DN min. 20 eClass assignment 37010301 Main applications Building services Body material Nodular cast iron PN max. 16 Maximum temperature 130 °C Minimum temperature 10- °C

Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections to EN possible.
Applications
Heating, ventilation, air-conditioning.

Overview of technical data

Actuator options available ex works

Pneumatic actuator type DYNACTAIR; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC

Body design

Median rib body

Anti-condensation feature

Yes

Valve disc material

JS 1030

Dimension standard

EN 558- 1/20;ISO 5752/20

Liner material

EPDM- XU

Valve disc/plug material

Soft seat

Threaded-end design

Wafer- type design

DN max.

300

DN min.

20

eClass assignment

37010301

Main applications

Building services

Body material

Nodular cast iron

PN max.

16

Maximum temperature

130 °C

Minimum temperature

10- °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number BOAX-B
Product Name Butterfly Valve for Building Services
Valve Type Butterfly
Primary Material Cast Iron
Media Water; Gas; Oil
Valve Size 1.57 to 39.37 inch (40.00 to 1000.00 mm)
Maximum Pressure 145.04 to 232.06 psi (102 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M1000 -  - Rotork plc
Specs
Media Water; Gas; Air
Maximum Pressure 150.00 psi (106 m H2O)
Actuation Pilot
View Details
VALVES - BP-038-SS-T-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-20-C LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details