KSB AG Flanged End Non-return Valve BOA-RVK

Description
Flanged end non-return valve with spring-loaded check disc,maintenance-fre e, asbestos-free. Applications Hot water heating systems, high-temperature hot water heating systems heat transfer systems. General steam applications in building services and industry. Other fluids on request. Overview of technical data Body design Straight pattern body; Angle pattern body Dimension standard EN 558- 1/8 ISO 5752/8;EN 558-1/1 ISO 5752/1 Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design Body material (EN standard) JL 1040; JS 1025 DN max. 350 DN min. 15 eClass assignment 37010801 Main applications Industry and process engineering; Oil / Gas;Building services Body material Nodular cast iron; Cast iron PN max. 16 Maximum temperature 350 °C Minimum temperature 10- °C
Description
Flanged end non-return valve with spring-loaded check disc,maintenance-fre e, asbestos-free. Applications Hot water heating systems, high-temperature hot water heating systems heat transfer systems. General steam applications in building services and industry. Other fluids on request. Overview of technical data Body design Straight pattern body; Angle pattern body Dimension standard EN 558- 1/8 ISO 5752/8;EN 558-1/1 ISO 5752/1 Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design Body material (EN standard) JL 1040; JS 1025 DN max. 350 DN min. 15 eClass assignment 37010801 Main applications Industry and process engineering; Oil / Gas;Building services Body material Nodular cast iron; Cast iron PN max. 16 Maximum temperature 350 °C Minimum temperature 10- °C

Suppliers

Company
Product
Description
Supplier Links
Flanged End Non-return Valve - BOA-RVK - KSB AG
Frankenthal, Germany
Flanged End Non-return Valve
BOA-RVK
Flanged End Non-return Valve BOA-RVK
Flanged end non-return valve with spring-loaded check disc,maintenance-fre e, asbestos-free. Applications Hot water heating systems, high-temperature hot water heating systems heat transfer systems. General steam applications in building services and industry. Other fluids on request. Overview of technical data Body design Straight pattern body; Angle pattern body Dimension standard EN 558- 1/8 ISO 5752/8;EN 558-1/1 ISO 5752/1 Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design Body material (EN standard) JL 1040; JS 1025 DN max. 350 DN min. 15 eClass assignment 37010801 Main applications Industry and process engineering; Oil / Gas;Building services Body material Nodular cast iron; Cast iron PN max. 16 Maximum temperature 350 °C Minimum temperature 10- °C

Flanged end non-return valve with spring-loaded check disc,maintenance-free, asbestos-free.
Applications
Hot water heating systems, high-temperature hot water heating systems heat transfer systems. General steam applications in building services and industry. Other fluids on request.

Overview of technical data

Body design

Straight pattern body; Angle pattern body

Dimension standard

EN 558- 1/8 ISO 5752/8;EN 558-1/1 ISO 5752/1

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

Flange design

Body material (EN standard)

JL 1040; JS 1025

DN max.

350

DN min.

15

eClass assignment

37010801

Main applications

Industry and process engineering; Oil / Gas;Building services

Body material

Nodular cast iron; Cast iron

PN max.

16

Maximum temperature

350 °C

Minimum temperature

10- °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number BOA-RVK
Product Name Flanged End Non-return Valve
Valve Type Ball Check; Angle; Check
Primary Material Cast Iron
Media Water; Hot Water; Steam
Valve Size 0.59 to 13.78 inch (15.00 to 350.00 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Piloted non return valve - HGL-1/2-B - Festo Corporation
Specs
Valve Type Check
Media Air; Compressed Air
Maximum Pressure 7.25 to 145.04 psi (5.1 to 102 m H2O)
View Details
4 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details