KSB AG PSA Ball Valve PSA KHG

Description
Design Flanges (DIN/ASME), butt weld ends, socket weld or threadedends, metal-seated primary seal, soft secondary seal, double block and bleed, fully welded design, with lever or gearbox. Optional: Polyurethane coating, emergency seal, pneumatic or electric actuators, split body (bolted). Applications Gases to DVGW Worksheet G260/I and II and combustible liquids, general industry, petrochemical industry and all related industries, power stations, gas lines and gas plants, refineries, pipelines, gas storage facilities, tank farms. Overview of technical data Valve disc/plug material Soft and metal- to-metal seat Body material (EN standard) P355NL1 DN max. 1200 DN min. 15 Main applications Industry and process engineering; Water;Energy;Oil / Gas;Shipping / Shipbuilding PN max. 250 Maximum temperature 250 °C Minimum temperature 60- °C
Description
Design Flanges (DIN/ASME), butt weld ends, socket weld or threadedends, metal-seated primary seal, soft secondary seal, double block and bleed, fully welded design, with lever or gearbox. Optional: Polyurethane coating, emergency seal, pneumatic or electric actuators, split body (bolted). Applications Gases to DVGW Worksheet G260/I and II and combustible liquids, general industry, petrochemical industry and all related industries, power stations, gas lines and gas plants, refineries, pipelines, gas storage facilities, tank farms. Overview of technical data Valve disc/plug material Soft and metal- to-metal seat Body material (EN standard) P355NL1 DN max. 1200 DN min. 15 Main applications Industry and process engineering; Water;Energy;Oil / Gas;Shipping / Shipbuilding PN max. 250 Maximum temperature 250 °C Minimum temperature 60- °C

Suppliers

Company
Product
Description
Supplier Links
PSA Ball Valve - PSA KHG - KSB AG
Frankenthal, Germany
PSA Ball Valve
PSA KHG
PSA Ball Valve PSA KHG
Design Flanges (DIN/ASME), butt weld ends, socket weld or threadedends, metal-seated primary seal, soft secondary seal, double block and bleed, fully welded design, with lever or gearbox. Optional: Polyurethane coating, emergency seal, pneumatic or electric actuators, split body (bolted). Applications Gases to DVGW Worksheet G260/I and II and combustible liquids, general industry, petrochemical industry and all related industries, power stations, gas lines and gas plants, refineries, pipelines, gas storage facilities, tank farms. Overview of technical data Valve disc/plug material Soft and metal- to-metal seat Body material (EN standard) P355NL1 DN max. 1200 DN min. 15 Main applications Industry and process engineering; Water;Energy;Oil / Gas;Shipping / Shipbuilding PN max. 250 Maximum temperature 250 °C Minimum temperature 60- °C

Design
Flanges (DIN/ASME), butt weld ends, socket weld or threadedends, metal-seated primary seal, soft secondary seal, double block and bleed, fully welded design, with lever or gearbox. Optional: Polyurethane coating, emergency seal, pneumatic or electric actuators, split body (bolted).
Applications
Gases to DVGW Worksheet G260/I and II and combustible liquids, general industry, petrochemical industry and all related industries, power stations, gas lines and gas plants, refineries, pipelines, gas storage facilities, tank farms.

Overview of technical data

Valve disc/plug material

Soft and metal- to-metal seat

Body material (EN standard)

P355NL1

DN max.

1200

DN min.

15

Main applications

Industry and process engineering; Water;Energy;Oil / Gas;Shipping / Shipbuilding

PN max.

250

Maximum temperature

250 °C

Minimum temperature

60- °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number PSA KHG
Product Name PSA Ball Valve
Valve Type Metal Seated; Ball
Primary Material Steel
Media Water; Hot Water; Cold Water  ; Gas; Combustable Liquids; Chemical
Valve Size 0.59 to 47.24 inch (15.00 to 1200.00 mm)
Maximum Pressure 3625.94 psi (2552 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Labcock Valves - 1077002 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Primary Material PVC; PVC
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 Ports, Adjustable Rapid Pressurization Valve - RPV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Wafer Silent Check Valves - DFT® WLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
2 Way Normally Closed Air Valve - E*-2M-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details