KSB AG Double-offset Butterfly Valve DANAIS 150 C

Description
Design Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast steel or stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for dead-end service and downstream dismantling. EN, ASME, JIS connections. Applications Petroleum, gas, chemical and petrochemical industry, nuclear power stations, sugar industry, paper industry, geothermal energy, shipbuilding, low-pressure steam, vacuum service. All applications requiring offset disc butterfly valves. Overview of technical data Actuator options available ex works Hydraulic actuator type DYNACTO; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR Body design Lug body; Wafer body Valve disc material 1. 4408;1.4401 Dimension standard EN 558- 1/20 ISO 5752/20;API 609 TABELLE 2 CLASS 150;(DN350 ISO 5752/25) Liner material 1. 4310;PTFE Valve disc/plug material Soft and metal- to-metal seat Threaded-end design Screwed flange design; Wafer-type design Body material (EN standard) 1. 4408;1.0619 DN max. 1000 DN min. 50 eClass assignment 37010301 Main applications Shipping / Shipbuilding;Industr y and process engineering;Building services;Oil / Gas;Energy Body material Cast steel; Cast stainless steel PN max. 25 Maximum temperature 260 °C Minimum temperature 50- °C
Description
Design Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast steel or stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for dead-end service and downstream dismantling. EN, ASME, JIS connections. Applications Petroleum, gas, chemical and petrochemical industry, nuclear power stations, sugar industry, paper industry, geothermal energy, shipbuilding, low-pressure steam, vacuum service. All applications requiring offset disc butterfly valves. Overview of technical data Actuator options available ex works Hydraulic actuator type DYNACTO; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR Body design Lug body; Wafer body Valve disc material 1. 4408;1.4401 Dimension standard EN 558- 1/20 ISO 5752/20;API 609 TABELLE 2 CLASS 150;(DN350 ISO 5752/25) Liner material 1. 4310;PTFE Valve disc/plug material Soft and metal- to-metal seat Threaded-end design Screwed flange design; Wafer-type design Body material (EN standard) 1. 4408;1.0619 DN max. 1000 DN min. 50 eClass assignment 37010301 Main applications Shipping / Shipbuilding;Industr y and process engineering;Building services;Oil / Gas;Energy Body material Cast steel; Cast stainless steel PN max. 25 Maximum temperature 260 °C Minimum temperature 50- °C

Suppliers

Company
Product
Description
Supplier Links
Double-offset Butterfly Valve - DANAIS 150 C - KSB AG
Frankenthal, Germany
Double-offset Butterfly Valve
DANAIS 150 C
Double-offset Butterfly Valve DANAIS 150 C
Design Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast steel or stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for dead-end service and downstream dismantling. EN, ASME, JIS connections. Applications Petroleum, gas, chemical and petrochemical industry, nuclear power stations, sugar industry, paper industry, geothermal energy, shipbuilding, low-pressure steam, vacuum service. All applications requiring offset disc butterfly valves. Overview of technical data Actuator options available ex works Hydraulic actuator type DYNACTO; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR Body design Lug body; Wafer body Valve disc material 1. 4408;1.4401 Dimension standard EN 558- 1/20 ISO 5752/20;API 609 TABELLE 2 CLASS 150;(DN350 ISO 5752/25) Liner material 1. 4310;PTFE Valve disc/plug material Soft and metal- to-metal seat Threaded-end design Screwed flange design; Wafer-type design Body material (EN standard) 1. 4408;1.0619 DN max. 1000 DN min. 50 eClass assignment 37010301 Main applications Shipping / Shipbuilding;Industr y and process engineering;Building services;Oil / Gas;Energy Body material Cast steel; Cast stainless steel PN max. 25 Maximum temperature 260 °C Minimum temperature 50- °C

Design
Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast steel or stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for dead-end service and downstream dismantling. EN, ASME, JIS connections.
Applications
Petroleum, gas, chemical and petrochemical industry, nuclear power stations, sugar industry, paper industry, geothermal energy, shipbuilding, low-pressure steam, vacuum service. All applications requiring offset disc butterfly valves.

Overview of technical data

Actuator options available ex works

Hydraulic actuator type DYNACTO; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR

Body design

Lug body; Wafer body

Valve disc material

1. 4408;1.4401

Dimension standard

EN 558- 1/20 ISO 5752/20;API 609 TABELLE 2 CLASS 150;(DN350 ISO 5752/25)

Liner material

1. 4310;PTFE

Valve disc/plug material

Soft and metal- to-metal seat

Threaded-end design

Screwed flange design; Wafer-type design

Body material (EN standard)

1. 4408;1.0619

DN max.

1000

DN min.

50

eClass assignment

37010301

Main applications

Shipping / Shipbuilding;Industry and process engineering;Building services;Oil / Gas;Energy

Body material

Cast steel; Cast stainless steel

PN max.

25

Maximum temperature

260 °C

Minimum temperature

50- °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number DANAIS 150 C
Product Name Double-offset Butterfly Valve
Media Water; Hot Water; Cold Water  ; Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Needle Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Needle
Primary Material Steel
Media Gas; Liquids
View Details
Three-Way Flanged Cast Iron Globe Valve (DN40-DN500) -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional
Media Water
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
3-Way Reduced Port T-ported Lead Free Brass Ball Valve - 355NLF-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details