KSB AG Flanged End Globe Valve BOA-Compact EKB

Description
Design Flanged end globe valve with compact face-to-face length for drinking water supply systems; electrostatic plastic coating inside andoutside, slanted seat, bonnetless, EPDM coated throttling valve plug, position indicator, locking device, travel stop, soft main and back seat; maintenance-free, asbestos-free (DVGW-approved PN 10). Applications Water supply systems, drinking water. Air-conditioning systems. Cooling circuits. For installation in copperpipelines the installationinstruct ions must be complied with. Not suitable for fluids containing mineral oils, for steam or fluids liable to attack EPDM and the electrostatic plastic coating. Other fluids on request. Overview of technical data Actuator options available ex works electrical actuator similar to BOA- CVE SuperCompact Body design Straight pattern body Coating Yes Dimension standard EN 558- 1/14 ISO 5752/14 Handwheel movememt Non- rising Lining No Valve disc/plug material Soft seat Threaded-end design Flange design Stem sealing Profile joint Body material (EN standard) JL 1040 DN max. 200 DN min. 15 eClass assignment 37010201; 00000001 Main applications Water; Building services;Industry and process engineering Body material Cast iron PN max. 16 Maximum temperature 80 °C Minimum temperature 10- °C Body/bonnet seal element None ( single-piece body)
Description
Design Flanged end globe valve with compact face-to-face length for drinking water supply systems; electrostatic plastic coating inside andoutside, slanted seat, bonnetless, EPDM coated throttling valve plug, position indicator, locking device, travel stop, soft main and back seat; maintenance-free, asbestos-free (DVGW-approved PN 10). Applications Water supply systems, drinking water. Air-conditioning systems. Cooling circuits. For installation in copperpipelines the installationinstruct ions must be complied with. Not suitable for fluids containing mineral oils, for steam or fluids liable to attack EPDM and the electrostatic plastic coating. Other fluids on request. Overview of technical data Actuator options available ex works electrical actuator similar to BOA- CVE SuperCompact Body design Straight pattern body Coating Yes Dimension standard EN 558- 1/14 ISO 5752/14 Handwheel movememt Non- rising Lining No Valve disc/plug material Soft seat Threaded-end design Flange design Stem sealing Profile joint Body material (EN standard) JL 1040 DN max. 200 DN min. 15 eClass assignment 37010201; 00000001 Main applications Water; Building services;Industry and process engineering Body material Cast iron PN max. 16 Maximum temperature 80 °C Minimum temperature 10- °C Body/bonnet seal element None ( single-piece body)

Suppliers

Company
Product
Description
Supplier Links
Flanged End Globe Valve - BOA-Compact EKB - KSB AG
Frankenthal, Germany
Flanged End Globe Valve
BOA-Compact EKB
Flanged End Globe Valve BOA-Compact EKB
Design Flanged end globe valve with compact face-to-face length for drinking water supply systems; electrostatic plastic coating inside andoutside, slanted seat, bonnetless, EPDM coated throttling valve plug, position indicator, locking device, travel stop, soft main and back seat; maintenance-free, asbestos-free (DVGW-approved PN 10). Applications Water supply systems, drinking water. Air-conditioning systems. Cooling circuits. For installation in copperpipelines the installationinstruct ions must be complied with. Not suitable for fluids containing mineral oils, for steam or fluids liable to attack EPDM and the electrostatic plastic coating. Other fluids on request. Overview of technical data Actuator options available ex works electrical actuator similar to BOA- CVE SuperCompact Body design Straight pattern body Coating Yes Dimension standard EN 558- 1/14 ISO 5752/14 Handwheel movememt Non- rising Lining No Valve disc/plug material Soft seat Threaded-end design Flange design Stem sealing Profile joint Body material (EN standard) JL 1040 DN max. 200 DN min. 15 eClass assignment 37010201; 00000001 Main applications Water; Building services;Industry and process engineering Body material Cast iron PN max. 16 Maximum temperature 80 °C Minimum temperature 10- °C Body/bonnet seal element None ( single-piece body)

Design
Flanged end globe valve with compact face-to-face length for drinking water supply systems; electrostatic plastic coating inside andoutside, slanted seat, bonnetless, EPDM coated throttling valve plug, position indicator, locking device, travel stop, soft main and back seat; maintenance-free, asbestos-free (DVGW-approved PN 10).
Applications
Water supply systems, drinking water. Air-conditioning systems. Cooling circuits. For installation in copperpipelines the installationinstructions must be complied with. Not suitable for fluids containing mineral oils, for steam or fluids liable to attack EPDM and the electrostatic plastic coating. Other fluids on request.

Overview of technical data

Actuator options available ex works

electrical actuator similar to BOA- CVE SuperCompact

Body design

Straight pattern body

Coating

Yes

Dimension standard

EN 558- 1/14 ISO 5752/14

Handwheel movememt

Non- rising

Lining

No

Valve disc/plug material

Soft seat

Threaded-end design

Flange design

Stem sealing

Profile joint

Body material (EN standard)

JL 1040

DN max.

200

DN min.

15

eClass assignment

37010201; 00000001

Main applications

Water; Building services;Industry and process engineering

Body material

Cast iron

PN max.

16

Maximum temperature

80 °C

Minimum temperature

10- °C

Body/bonnet seal element

None ( single-piece body)
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number BOA-Compact EKB
Product Name Flanged End Globe Valve
Valve Type Globe; Shut Off
Primary Material Cast Iron
Media Water; Cold Water  
Valve Size 0.59 to 7.87 inch (15.00 to 200.00 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details