KSB AG Wafer-type Globe Valve BOA-SuperCompact

Description
Design Wafer-type globe valve in super compact DN face-to-face length, slanted seat, bonnetless, with flange alignment holes for centering, dead-end service and downstream dismantling, insulating cap with anti-condensation feature as standard, position indicator, soft main and back seat; maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C. Air-conditioning systems. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and cast iron. Other fluids on request. Overview of technical data Actuator options available ex works Electric actuator type CVE Body design Median rib body Dimension standard EN 558/ 94 Handwheel movememt Non- rising Valve disc/plug material Soft seat Threaded-end design Wafer- type design Stem sealing Profile joint Body material (EN standard) JL 1040 DN max. 200 DN min. 20 eClass assignment 37010201 Main applications Industry and process engineering; Building services Body material Cast iron PN max. 16 Maximum temperature 120 °C Minimum temperature 10- °C Body/bonnet seal element None ( single-piece body) Max. flow velocity 0, 00 Minimum opening pressure 0, 00 Valve disc turn range 0
Description
Design Wafer-type globe valve in super compact DN face-to-face length, slanted seat, bonnetless, with flange alignment holes for centering, dead-end service and downstream dismantling, insulating cap with anti-condensation feature as standard, position indicator, soft main and back seat; maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C. Air-conditioning systems. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and cast iron. Other fluids on request. Overview of technical data Actuator options available ex works Electric actuator type CVE Body design Median rib body Dimension standard EN 558/ 94 Handwheel movememt Non- rising Valve disc/plug material Soft seat Threaded-end design Wafer- type design Stem sealing Profile joint Body material (EN standard) JL 1040 DN max. 200 DN min. 20 eClass assignment 37010201 Main applications Industry and process engineering; Building services Body material Cast iron PN max. 16 Maximum temperature 120 °C Minimum temperature 10- °C Body/bonnet seal element None ( single-piece body) Max. flow velocity 0, 00 Minimum opening pressure 0, 00 Valve disc turn range 0

Suppliers

Company
Product
Description
Supplier Links
Wafer-type Globe Valve - BOA-SuperCompact - KSB AG
Frankenthal, Germany
Wafer-type Globe Valve
BOA-SuperCompact
Wafer-type Globe Valve BOA-SuperCompact
Design Wafer-type globe valve in super compact DN face-to-face length, slanted seat, bonnetless, with flange alignment holes for centering, dead-end service and downstream dismantling, insulating cap with anti-condensation feature as standard, position indicator, soft main and back seat; maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C. Air-conditioning systems. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and cast iron. Other fluids on request. Overview of technical data Actuator options available ex works Electric actuator type CVE Body design Median rib body Dimension standard EN 558/ 94 Handwheel movememt Non- rising Valve disc/plug material Soft seat Threaded-end design Wafer- type design Stem sealing Profile joint Body material (EN standard) JL 1040 DN max. 200 DN min. 20 eClass assignment 37010201 Main applications Industry and process engineering; Building services Body material Cast iron PN max. 16 Maximum temperature 120 °C Minimum temperature 10- °C Body/bonnet seal element None ( single-piece body) Max. flow velocity 0, 00 Minimum opening pressure 0, 00 Valve disc turn range 0

Design
Wafer-type globe valve in super compact DN face-to-face length, slanted seat, bonnetless, with flange alignment holes for centering, dead-end service and downstream dismantling, insulating cap with anti-condensation feature as standard, position indicator, soft main and back seat; maintenance-free, asbestos-free, full insulation possible.
Applications
Hot water heating systems up to 120 °C. Air-conditioning systems. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and cast iron. Other fluids on request.

Overview of technical data

Actuator options available ex works

Electric actuator type CVE

Body design

Median rib body

Dimension standard

EN 558/ 94

Handwheel movememt

Non- rising

Valve disc/plug material

Soft seat

Threaded-end design

Wafer- type design

Stem sealing

Profile joint

Body material (EN standard)

JL 1040

DN max.

200

DN min.

20

eClass assignment

37010201

Main applications

Industry and process engineering; Building services

Body material

Cast iron

PN max.

16

Maximum temperature

120 °C

Minimum temperature

10- °C

Body/bonnet seal element

None ( single-piece body)

Max. flow velocity

0, 00

Minimum opening pressure

0, 00

Valve disc turn range

0
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number BOA-SuperCompact
Product Name Wafer-type Globe Valve
Valve Type Wafer; Check; Globe; Shut Off
Primary Material Cast Iron
Media Water; Hot Water
Valve Size 0.79 to 7.87 inch (20.00 to 200.00 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1224015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.57 inch (40.00 mm)
View Details
10-32 Thread Non-Venting, Slide Sleeve Valve - MSV-N - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
3 Way Fully Ported Air Valve - E*O-3-12-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - SBQE-A-SC 3X4 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A/R-507
Valve Size 0.38 inch (9.52 mm)
View Details