KSB AG 3-Piece Body Ball Valve ECOLINE BLC 1000

Description
Design 3-piece body, full bore, floating ball concept, threaded ends (NPT), butt or socket weld ends, plastomer sealing (also in fire-safevariant). Design as per ASME B 16.34/ISO 17292. Applications General industry, power stations, chemical and petrochemical industry and all associated branches of industry. Paper industry, food industry, pharmaceutical industry. Overview of technical data Actuator options available ex works Pneumatic actuator to customer' s choice;Electric actuator to customer's choice Body material(s) (ASTM standard) 12; CF8;WCB Body design 00 Certification ASME B16. 34 Threaded-end design Flange design; butt weld end design;Internal thread;Socket weld end DN max. 300 DN min. 8 Main applications Industry and process engineering; Oil / Gas;Shipping / Shipbuilding Body material Cast steel; Cast stainless steel PN max. 63 Maximum temperature 200 °C Minimum temperature 0 °C
Description
Design 3-piece body, full bore, floating ball concept, threaded ends (NPT), butt or socket weld ends, plastomer sealing (also in fire-safevariant). Design as per ASME B 16.34/ISO 17292. Applications General industry, power stations, chemical and petrochemical industry and all associated branches of industry. Paper industry, food industry, pharmaceutical industry. Overview of technical data Actuator options available ex works Pneumatic actuator to customer' s choice;Electric actuator to customer's choice Body material(s) (ASTM standard) 12; CF8;WCB Body design 00 Certification ASME B16. 34 Threaded-end design Flange design; butt weld end design;Internal thread;Socket weld end DN max. 300 DN min. 8 Main applications Industry and process engineering; Oil / Gas;Shipping / Shipbuilding Body material Cast steel; Cast stainless steel PN max. 63 Maximum temperature 200 °C Minimum temperature 0 °C

Suppliers

Company
Product
Description
Supplier Links
3-Piece Body Ball Valve - ECOLINE BLC 1000 - KSB AG
Frankenthal, Germany
3-Piece Body Ball Valve
ECOLINE BLC 1000
3-Piece Body Ball Valve ECOLINE BLC 1000
Design 3-piece body, full bore, floating ball concept, threaded ends (NPT), butt or socket weld ends, plastomer sealing (also in fire-safevariant). Design as per ASME B 16.34/ISO 17292. Applications General industry, power stations, chemical and petrochemical industry and all associated branches of industry. Paper industry, food industry, pharmaceutical industry. Overview of technical data Actuator options available ex works Pneumatic actuator to customer' s choice;Electric actuator to customer's choice Body material(s) (ASTM standard) 12; CF8;WCB Body design 00 Certification ASME B16. 34 Threaded-end design Flange design; butt weld end design;Internal thread;Socket weld end DN max. 300 DN min. 8 Main applications Industry and process engineering; Oil / Gas;Shipping / Shipbuilding Body material Cast steel; Cast stainless steel PN max. 63 Maximum temperature 200 °C Minimum temperature 0 °C

Design
3-piece body, full bore, floating ball concept, threaded ends (NPT), butt or socket weld ends, plastomer sealing (also in fire-safevariant). Design as per ASME B 16.34/ISO 17292.
Applications
General industry, power stations, chemical and petrochemical industry and all associated branches of industry. Paper industry, food industry, pharmaceutical industry.

Overview of technical data

Actuator options available ex works

Pneumatic actuator to customer' s choice;Electric actuator to customer's choice

Body material(s) (ASTM standard)

12; CF8;WCB

Body design

00

Certification

ASME B16. 34

Threaded-end design

Flange design; butt weld end design;Internal thread;Socket weld end

DN max.

300

DN min.

8

Main applications

Industry and process engineering; Oil / Gas;Shipping / Shipbuilding

Body material

Cast steel; Cast stainless steel

PN max.

63

Maximum temperature

200 °C

Minimum temperature

0 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number ECOLINE BLC 1000
Product Name 3-Piece Body Ball Valve
Valve Type Ball
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Gas; Pharmaceuticals; Chemical
Valve Size 0.31 to 11.81 inch (8.00 to 300.00 mm)
Maximum Pressure 913.74 psi (643 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369082 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.35 inch (85.00 mm)
View Details
Solenoid Valves - 5000009780-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details