KSB AG Flanged End Globe Valve BOA-W

Description
Design Flanged end globe valve in horizontal seat design with standard face-to-face length, EPDM coated compact valve plug, soft mainand back seat; maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and grey cast iron. Other fluids on request. Overview of technical data Actuator options available ex works No Body design Straight pattern body Bonnet design Bonnet Dimension standard EN 558- 1/1 ISO 5752/1 Handwheel movememt Rising Valve disc/plug material Soft seat Threaded-end design Flange design Stem sealing Profile joint Body material (EN standard) JL 1040 DN max. 200 DN min. 15 eClass assignment 37010201 Main applications Building services Body material Cast iron PN max. 16 Maximum temperature 120 °C Minimum temperature 10- °C Body/bonnet seal element Internally and externally confined seal Max. flow velocity 0, 00 Minimum opening pressure 0, 00 Valve disc turn range 0
Description
Design Flanged end globe valve in horizontal seat design with standard face-to-face length, EPDM coated compact valve plug, soft mainand back seat; maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and grey cast iron. Other fluids on request. Overview of technical data Actuator options available ex works No Body design Straight pattern body Bonnet design Bonnet Dimension standard EN 558- 1/1 ISO 5752/1 Handwheel movememt Rising Valve disc/plug material Soft seat Threaded-end design Flange design Stem sealing Profile joint Body material (EN standard) JL 1040 DN max. 200 DN min. 15 eClass assignment 37010201 Main applications Building services Body material Cast iron PN max. 16 Maximum temperature 120 °C Minimum temperature 10- °C Body/bonnet seal element Internally and externally confined seal Max. flow velocity 0, 00 Minimum opening pressure 0, 00 Valve disc turn range 0

Suppliers

Company
Product
Description
Supplier Links
Flanged End Globe Valve - BOA-W - KSB AG
Frankenthal, Germany
Flanged End Globe Valve
BOA-W
Flanged End Globe Valve BOA-W
Design Flanged end globe valve in horizontal seat design with standard face-to-face length, EPDM coated compact valve plug, soft mainand back seat; maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and grey cast iron. Other fluids on request. Overview of technical data Actuator options available ex works No Body design Straight pattern body Bonnet design Bonnet Dimension standard EN 558- 1/1 ISO 5752/1 Handwheel movememt Rising Valve disc/plug material Soft seat Threaded-end design Flange design Stem sealing Profile joint Body material (EN standard) JL 1040 DN max. 200 DN min. 15 eClass assignment 37010201 Main applications Building services Body material Cast iron PN max. 16 Maximum temperature 120 °C Minimum temperature 10- °C Body/bonnet seal element Internally and externally confined seal Max. flow velocity 0, 00 Minimum opening pressure 0, 00 Valve disc turn range 0

Design
Flanged end globe valve in horizontal seat design with standard face-to-face length, EPDM coated compact valve plug, soft mainand back seat; maintenance-free, asbestos-free, full insulation possible.
Applications
Hot water heating systems up to 120 °C. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and grey cast iron. Other fluids on request.

Overview of technical data

Actuator options available ex works

No

Body design

Straight pattern body

Bonnet design

Bonnet

Dimension standard

EN 558- 1/1 ISO 5752/1

Handwheel movememt

Rising

Valve disc/plug material

Soft seat

Threaded-end design

Flange design

Stem sealing

Profile joint

Body material (EN standard)

JL 1040

DN max.

200

DN min.

15

eClass assignment

37010201

Main applications

Building services

Body material

Cast iron

PN max.

16

Maximum temperature

120 °C

Minimum temperature

10- °C

Body/bonnet seal element

Internally and externally confined seal

Max. flow velocity

0, 00

Minimum opening pressure

0, 00

Valve disc turn range

0
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number BOA-W
Product Name Flanged End Globe Valve
Valve Type Globe
Primary Material Cast Iron
Media Water; Hot Water
Valve Size 0.59 to 7.87 inch (15.00 to 200.00 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
22mm MINISOL - 09-211-102-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Air solenoid valve - CPE18-M2H-3GLS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details