KSB AG Double-offset Butterfly Valve DANAIS 150 T

Description
Design Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and downstream dismantling. EN, ASME, JIS connections. Added protection against aggressive environments. Applications Shipbuilding, chemical tankers, petroleum, gas, chemical and petrochemical industry. Low-pressure steam, vacuum service. All applications requiring offset disc butterfly valves.
Description
Design Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and downstream dismantling. EN, ASME, JIS connections. Added protection against aggressive environments. Applications Shipbuilding, chemical tankers, petroleum, gas, chemical and petrochemical industry. Low-pressure steam, vacuum service. All applications requiring offset disc butterfly valves.

Suppliers

Company
Product
Description
Supplier Links
Double-offset Butterfly Valve - DANAIS 150 T - KSB AG
Frankenthal, Germany
Double-offset Butterfly Valve
DANAIS 150 T
Double-offset Butterfly Valve DANAIS 150 T
Design Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and downstream dismantling. EN, ASME, JIS connections. Added protection against aggressive environments. Applications Shipbuilding, chemical tankers, petroleum, gas, chemical and petrochemical industry. Low-pressure steam, vacuum service. All applications requiring offset disc butterfly valves.

Design
Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and downstream dismantling. EN, ASME, JIS connections. Added protection against aggressive environments.
Applications
Shipbuilding, chemical tankers, petroleum, gas, chemical and petrochemical industry. Low-pressure steam, vacuum service. All applications requiring offset disc butterfly valves.

Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number DANAIS 150 T
Product Name Double-offset Butterfly Valve
Valve Type Butterfly
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Chemical
Valve Size 1.97 to 17.72 inch (50.00 to 450.00 mm)
Maximum Pressure 362.59 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Steel In-Line Valve - V6C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Petroleum; Air; Compressed Air; Chemical
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
57P Butterfly Valve Lever 1 5 8 - 123733015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Actuation Manual
View Details