KSB AG Cast Y-pattern Globe Valve SICCA 900-2500 GLC

Description
Design Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Butt weld ends to ASME B16.25 standard. Face-to-face length to ASME B16.10, valve testing in compliance with API 598. Available in carbon steel and alloy steel. Applications Power stations, general industry and process engineering. For water, steam, gas, oil and non-aggressive fluids. Other applications on request. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice Body material(s) (ASTM standard) WCB; WC6;WC9 Body design Y- valve body Bonnet design Yoke for fitting actuator Class(es) 2500; 1500;900 Design standard ASME B16. 34 Handwheel movememt Non- rising Size(s) (NPS) 2" - 8" Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Pressure/Temperature Rating ASME B16. 34 Stem sealing Gland packing Trim Stellite DN max. 200 DN min. 50 eClass assignment 37010210 Main applications Oil / Gas;Energy;Industry and process engineering Body material Cast steel PN max. 439 Maximum temperature 593 °C Body/bonnet seal element Pressure seal bonnet
Description
Design Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Butt weld ends to ASME B16.25 standard. Face-to-face length to ASME B16.10, valve testing in compliance with API 598. Available in carbon steel and alloy steel. Applications Power stations, general industry and process engineering. For water, steam, gas, oil and non-aggressive fluids. Other applications on request. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice Body material(s) (ASTM standard) WCB; WC6;WC9 Body design Y- valve body Bonnet design Yoke for fitting actuator Class(es) 2500; 1500;900 Design standard ASME B16. 34 Handwheel movememt Non- rising Size(s) (NPS) 2" - 8" Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Pressure/Temperature Rating ASME B16. 34 Stem sealing Gland packing Trim Stellite DN max. 200 DN min. 50 eClass assignment 37010210 Main applications Oil / Gas;Energy;Industry and process engineering Body material Cast steel PN max. 439 Maximum temperature 593 °C Body/bonnet seal element Pressure seal bonnet

Suppliers

Company
Product
Description
Supplier Links
Cast Y-pattern Globe Valve - SICCA 900-2500 GLC - KSB AG
Frankenthal, Germany
Cast Y-pattern Globe Valve
SICCA 900-2500 GLC
Cast Y-pattern Globe Valve SICCA 900-2500 GLC
Design Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Butt weld ends to ASME B16.25 standard. Face-to-face length to ASME B16.10, valve testing in compliance with API 598. Available in carbon steel and alloy steel. Applications Power stations, general industry and process engineering. For water, steam, gas, oil and non-aggressive fluids. Other applications on request. Overview of technical data Actuator options available ex works Electric actuator to customer' s choice Body material(s) (ASTM standard) WCB; WC6;WC9 Body design Y- valve body Bonnet design Yoke for fitting actuator Class(es) 2500; 1500;900 Design standard ASME B16. 34 Handwheel movememt Non- rising Size(s) (NPS) 2" - 8" Valve disc/plug material Metal- to-metal seat Threaded-end design butt weld end design Pressure/Temperature Rating ASME B16. 34 Stem sealing Gland packing Trim Stellite DN max. 200 DN min. 50 eClass assignment 37010210 Main applications Oil / Gas;Energy;Industry and process engineering Body material Cast steel PN max. 439 Maximum temperature 593 °C Body/bonnet seal element Pressure seal bonnet

Design
Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Butt weld ends to ASME B16.25 standard. Face-to-face length to ASME B16.10, valve testing in compliance with API 598. Available in carbon steel and alloy steel.
Applications
Power stations, general industry and process engineering. For
water, steam, gas, oil and non-aggressive fluids. Other applications on request.

Overview of technical data

Actuator options available ex works

Electric actuator to customer' s choice

Body material(s) (ASTM standard)

WCB; WC6;WC9

Body design

Y- valve body

Bonnet design

Yoke for fitting actuator

Class(es)

2500; 1500;900

Design standard

ASME B16. 34

Handwheel movememt

Non- rising

Size(s) (NPS)

2" - 8"

Valve disc/plug material

Metal- to-metal seat

Threaded-end design

butt weld end design

Pressure/Temperature Rating

ASME B16. 34

Stem sealing

Gland packing

Trim

Stellite

DN max.

200

DN min.

50

eClass assignment

37010210

Main applications

Oil / Gas;Energy;Industry and process engineering

Body material

Cast steel

PN max.

439

Maximum temperature

593 °C

Body/bonnet seal element

Pressure seal bonnet
Supplier's Site

Technical Specifications

  KSB AG
Product Category Industrial Valves
Product Number SICCA 900-2500 GLC
Product Name Cast Y-pattern Globe Valve
Valve Type Metal Seated; Globe
Primary Material Steel
Media Water; Hot Water; Gas; Steam; Non-Aggressive Fluids
Valve Size 1.97 to 7.87 inch (50.00 to 200.00 mm)
Maximum Pressure 6367.16 psi (4481 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005933-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
8mm CHIPSOL - 14-211CA01-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
VALVES - BP-100-SS-T-F-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details