Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
MARSH BELLOFRAM GROUP OF COMPANIES
960-224-000 -- BLFR PNEUMATIC REGULATORS
Marsh Bellofram Group of Companies
BLFR Pneumatic Regulators
960-224-000
Description
Regulator, 1/4in. Port Size, 0-100PSI
Galco Industrial Electronics
Done
Description
Regulator, 1/4in. Port Size, 0-100PSI
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
BLFR Pneumatic Regulators
960-224-000
BLFR Pneumatic Regulators
960-224-000
Regulator, 1/4in. Port Size, 0-100PSI
Regulator, 1/4in. Port Size, 0-100PSI
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Industrial Valves
Product Number
960-224-000
Product Name
BLFR Pneumatic Regulators
Unlock Full Specs
to access all available technical data
Similar Products
ValvTechnologies, Inc.
V Series Metal Seated Ball Valves
V1-R: 5/8” – 4”
Specs
Valve Type
Ball
Primary Material
Stainless Steel; Steel
Media
Water; Steam
View Details
IMI Life Science
16mm FLATPROP EQP
12-216C-04641+EQPFIL+BDU
Specs
Valve Type
Control Valve
Media
Gas; Air
Valve Size
0.18 inch (4.60 mm)
View Details
Petersen Products Co.
Regulator
924-1304-63
View Details
DeZURIK, Inc.
DeZURIK Pump Check Valves
Specs
Valve Type
Check
View Details