Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
SIEMENS BUILDING TECHNOLOGIES
599-03080 -- SIEH VALVE BODIES
Siemens Building Technologies
SIEH Valve Bodies
599-03080
Description
2in. NC,Valve,SS,250,40. CV,STEAM
Galco Industrial Electronics
Done
Description
2in. NC,Valve,SS,250,40. CV,STEAM
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
SIEH Valve Bodies
599-03080
SIEH Valve Bodies
599-03080
2in. NC,Valve,SS,250,40. CV,STEAM
2in. NC,Valve,SS,250,40. CV,STEAM
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Industrial Valves
Product Number
599-03080
Product Name
SIEH Valve Bodies
Unlock Full Specs
to access all available technical data
Similar Products
CO2Meter.com
Solenoid Shut Off Valve - 3/8 inch
Specs
Valve Type
Solenoid; Shut Off
Valve Size
0.38 inch (9.52 mm)
Maximum Pressure
0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Smith & Loveless, Inc.
Quick Clean Check Valve
RAPIDJACK
Specs
Valve Type
Wafer; Check
Media
Wastewater
Valve Size
5.00 inch (127.00 mm)
View Details
RS Components, Ltd.
Solenoid Valves
1440802
Specs
Valve Type
Solenoid
Primary Material
Brass / Bronze; Brass
Media
Gas; Gas, liquid
View Details
Festo Corporation
Air solenoid valve
CPV10-M1H-2X3-GLS-Y-M7-B-EX
Specs
Valve Type
Gate; Solenoid
Primary Material
Aluminum; Brass / Bronze; Steel
Media
Air; Compressed Air
View Details
2
suppliers