Barksdale Control Products BARK Industrial Valves 9021-M

Description
Valve,Directional Control,
Description
Valve,Directional Control,

Suppliers

Company
Product
Description
Supplier Links
BARK Industrial Valves - 9021-M - Galco Industrial Electronics
Madison Heights, MI, United States
BARK Industrial Valves
9021-M
BARK Industrial Valves 9021-M
Valve,Directional Control,

Valve,Directional Control,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Industrial Valves
Product Number 9021-M
Product Name BARK Industrial Valves
Unlock Full Specs
to access all available technical data

Similar Products

16mm FASPROP - 17-216C-02-41+D3WFIL+BIH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.05 inch (1.20 mm)
View Details
Pneumatic Solenoid Valves - 1366865 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium
Media Air
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details