TE Connectivity Rectangular Connector Hoods & Bases T1410100000-001

Description
Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Packaging Features Packaging Method : Box Packaging Quantity : 7 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : No
Request a Quote
Description
Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Packaging Features Packaging Method : Box Packaging Quantity : 7 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1410100000-001 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1410100000-001
Rectangular Connector Hoods & Bases T1410100000-001
Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Packaging Features Packaging Method : Box Packaging Quantity : 7 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : No

Body Features


  • Cable Entry Location : Bottom

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : 2 Lever Locking

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 7

Product Type Features


  • Hood & Base Connector Product Type : Base Housing
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1410100000-001
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products