TE Connectivity
Rectangular Connector Hoods & Bases
T1320243225-000
Description
Body Features Cable Entry Location : Top Primary Product Color : Gray
Dimensions Product Height (MM) : 60 Product Length (MM) : 138 Product Width (MM) : 43
Housing Features Housing Material : Die Cast Aluminum
Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread Size : M32/M25
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 45
Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Usage Conditions Corrosion Protected : Yes
Request a Quote
Email Supplier
Description
Body Features Cable Entry Location : Top Primary Product Color : Gray
Dimensions Product Height (MM) : 60 Product Length (MM) : 138 Product Width (MM) : 43
Housing Features Housing Material : Die Cast Aluminum
Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread Size : M32/M25
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 45
Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Usage Conditions Corrosion Protected : Yes
Request a Quote
Email Supplier
Suppliers
Body Features Cable Entry Location : Top Primary Product Color : Gray
Dimensions Product Height (MM) : 60 Product Length (MM) : 138 Product Width (MM) : 43
Housing Features Housing Material : Die Cast Aluminum
Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread Size : M32/M25
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 45
Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Usage Conditions Corrosion Protected : Yes
Body Features
- Cable Entry Location : Top
- Primary Product Color : Gray
Dimensions
- Product Height (MM) : 60
- Product Length (MM) : 138
- Product Width (MM) : 43
Housing Features
- Housing Material : Die Cast Aluminum
Mechanical Attachment
- Hood & Base Locking Device Type : Locking Clip
- Locking Device Location : Housing
- Thread Size : M32/M25
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Bag & Box
- Packaging Quantity : 45
Product Type Features
- Hood & Base Connector Product Type : Hood
- Sealable : Yes
Usage Conditions
- Corrosion Protected : Yes
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
T1320243225-000 |
|
Product Name
|
Rectangular Connector Hoods & Bases |
|
Type
|
Base
|
Unlock Full Specs
to access all available technical data