TE Connectivity Rectangular Connector Hoods & Bases T1329030109-000

Description
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Zinc Alloy Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Locking Device Location : Housing Hood Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 80 Product Type Features Hood & Base Connector Product Type : Hood
Request a Quote
Description
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Zinc Alloy Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Locking Device Location : Housing Hood Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 80 Product Type Features Hood & Base Connector Product Type : Hood
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1329030109-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1329030109-000
Rectangular Connector Hoods & Bases T1329030109-000
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Zinc Alloy Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Locking Device Location : Housing Hood Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 80 Product Type Features Hood & Base Connector Product Type : Hood

Body Features


  • Cable Entry Location : Top & Side
  • Primary Product Color : Gray

Housing Features


  • Housing Material : Die Cast Zinc Alloy

Mechanical Attachment


  • Hood & Base Locking Device Type : 2 Lever Locking
  • Locking Device Location : Housing Hood

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 80

Product Type Features


  • Hood & Base Connector Product Type : Hood
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1329030109-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products