TE Connectivity Rectangular Connector Hoods & Bases T1390160140-001

Description
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location : Housing Thread Size : M40 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Request a Quote
Description
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location : Housing Thread Size : M40 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1390160140-001 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1390160140-001
Rectangular Connector Hoods & Bases T1390160140-001
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location : Housing Thread Size : M40 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No

Body Features


  • Cable Entry Location : Side

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking Lever
  • Locking Device Location : Housing
  • Thread Size : M40

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1390160140-001
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products