TE Connectivity Rectangular Connector Hoods & Bases T132903A111-000

Description
Body Features Cable Entry Location : Top Primary Product Color : Yellow Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location : Housing Hood Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product Type : Hood Sealable : No Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Top Primary Product Color : Yellow Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location : Housing Hood Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product Type : Hood Sealable : No Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T132903A111-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T132903A111-000
Rectangular Connector Hoods & Bases T132903A111-000
Body Features Cable Entry Location : Top Primary Product Color : Yellow Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location : Housing Hood Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product Type : Hood Sealable : No Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Top
  • Primary Product Color : Yellow

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking Lever
  • Locking Device Location : Housing Hood
  • Thread Size : PG11

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : No

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T132903A111-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products