TE Connectivity Rectangular Connector Hoods & Bases T1415163000-000

Description
Dimensions Product Height : 45.8 MM  [1.803 INCH ] Product Length : 121 MM  [4.764 INCH ] Product Width : 57.2 MM  [2.252 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Dimensions Product Height : 45.8 MM  [1.803 INCH ] Product Length : 121 MM  [4.764 INCH ] Product Width : 57.2 MM  [2.252 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1415163000-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1415163000-000
Rectangular Connector Hoods & Bases T1415163000-000
Dimensions Product Height : 45.8 MM  [1.803 INCH ] Product Length : 121 MM  [4.764 INCH ] Product Width : 57.2 MM  [2.252 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes Usage Conditions Corrosion Protected : Yes

Dimensions


  • Product Height : 45.8 MM  [1.803 INCH ]
  • Product Length : 121 MM  [4.764 INCH ]
  • Product Width : 57.2 MM  [2.252 INCH ]

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking Clip
  • Locking Device Location : Housing

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Hood & Base Connector Product Type : Base Housing
  • Sealable : Yes

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1415163000-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products